Lutron Electronics Co., Inc.Lighting Control WallstationQSWE-10BRLN-SC
Description
"
LIGHTING CONTROL TYPE
3.38 INCH W X 1.37 INCH D X 3.38 INCH H SIZE
SATIN CHROME COLOR
IEC APPROVAL
COMMERCIAL, RESIDENTIAL APPLICATION
WALLBOX MOUNTING
10 SCENE(S)
NO RECEIVER INCLUDED
INTERNATIONAL SEETOUCH[R] BRAND
CONDUCTOR SIZE 18 AWG
OPERATING TEMPERATURE 32 TO 104 DEG F
DC VOLTAGE RATING (V) 24 V
QS MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
LIGHTING CONTROL TYPE
3.38 INCH W X 1.37 INCH D X 3.38 INCH H SIZE
SATIN CHROME COLOR
IEC APPROVAL
COMMERCIAL, RESIDENTIAL APPLICATION
WALLBOX MOUNTING
10 SCENE(S)
NO RECEIVER INCLUDED
INTERNATIONAL SEETOUCH[R] BRAND
CONDUCTOR SIZE 18 AWG
OPERATING TEMPERATURE 32 TO 104 DEG F
DC VOLTAGE RATING (V) 24 V
QS MODEL
"
"
LIGHTING CONTROL TYPE
3.38 INCH W X 1.37 INCH D X 3.38 INCH H SIZE
SATIN CHROME COLOR
IEC APPROVAL
COMMERCIAL, RESIDENTIAL APPLICATION
WALLBOX MOUNTING
10 SCENE(S)
NO RECEIVER INCLUDED
INTERNATIONAL SEETOUCH[R] BRAND
CONDUCTOR SIZE 18 AWG
OPERATING TEMPERATURE 32 TO 104 DEG F
DC VOLTAGE RATING (V) 24 V
QS MODEL
"