Lutron Electronics Co., Inc. Lighting Control Unit QSN-4T16-S

Description
" 4 ZONE TYPE 9.25 INCH 13.25 INCH 3.16 INCH UL, CSA APPROVAL INDOOR APPLICATION FLUORESCENT/LED, HID LAMP TYPE 16 SCENE(S) ENERGI SAVR NODE[TM] BRAND APPLICABLE STANDARD ISO 9001 VOLTAGE RATING 120 TO 277 VAC AT 50/60 HZ CURRENT RATING 16 AMPERE AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "
Datasheet
Description
" 4 ZONE TYPE 9.25 INCH 13.25 INCH 3.16 INCH UL, CSA APPROVAL INDOOR APPLICATION FLUORESCENT/LED, HID LAMP TYPE 16 SCENE(S) ENERGI SAVR NODE[TM] BRAND APPLICABLE STANDARD ISO 9001 VOLTAGE RATING 120 TO 277 VAC AT 50/60 HZ CURRENT RATING 16 AMPERE AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Control Unit - QSN-4T16-S - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Lighting Control Unit
QSN-4T16-S
Lighting Control Unit QSN-4T16-S
" 4 ZONE TYPE 9.25 INCH 13.25 INCH 3.16 INCH UL, CSA APPROVAL INDOOR APPLICATION FLUORESCENT/LED, HID LAMP TYPE 16 SCENE(S) ENERGI SAVR NODE[TM] BRAND APPLICABLE STANDARD ISO 9001 VOLTAGE RATING 120 TO 277 VAC AT 50/60 HZ CURRENT RATING 16 AMPERE AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "

"

  • 4 ZONE TYPE
  • 9.25 INCH
  • 13.25 INCH
  • 3.16 INCH
  • UL, CSA APPROVAL
  • INDOOR APPLICATION
  • FLUORESCENT/LED, HID LAMP TYPE
  • 16 SCENE(S)
  • ENERGI SAVR NODE[TM] BRAND
  • APPLICABLE STANDARD ISO 9001
  • VOLTAGE RATING 120 TO 277 VAC AT 50/60 HZ
  • CURRENT RATING 16 AMPERE
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number QSN-4T16-S
Product Name Lighting Control Unit
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1370758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 240v ac
View Details
Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Microprocessor Based Control Drive - LG1S - Hubbell Lighting, Inc.
Specs
Lamp Power 100 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
DMX512 Controller - GWDMX - Greenwich Instruments Ltd.
Greenwich Instruments Ltd.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type DMX Programmable Controller
Lamp Type Theatrical Lighting Equipment
View Details