Lutron Electronics Co., Inc. Lighting Control Unit QSN-4S16-S

Description
" 4 ZONE TYPE 9.25 INCH 13.25 INCH 3.16 INCH UL, CSA APPROVAL INDOOR APPLICATION FLUORESCENT/LED, HID LAMP TYPE 16 SCENE(S) ENERGI SAVR NODE[TM], ECOSYSTEM[R] BRAND APPLICABLE STANDARD ISO 9001 VOLTAGE RATING 120 TO 277 VAC AT 50/60 HZ CURRENT RATING 16 AMPERE AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "
Datasheet
Description
" 4 ZONE TYPE 9.25 INCH 13.25 INCH 3.16 INCH UL, CSA APPROVAL INDOOR APPLICATION FLUORESCENT/LED, HID LAMP TYPE 16 SCENE(S) ENERGI SAVR NODE[TM], ECOSYSTEM[R] BRAND APPLICABLE STANDARD ISO 9001 VOLTAGE RATING 120 TO 277 VAC AT 50/60 HZ CURRENT RATING 16 AMPERE AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Control Unit - QSN-4S16-S - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Lighting Control Unit
QSN-4S16-S
Lighting Control Unit QSN-4S16-S
" 4 ZONE TYPE 9.25 INCH 13.25 INCH 3.16 INCH UL, CSA APPROVAL INDOOR APPLICATION FLUORESCENT/LED, HID LAMP TYPE 16 SCENE(S) ENERGI SAVR NODE[TM], ECOSYSTEM[R] BRAND APPLICABLE STANDARD ISO 9001 VOLTAGE RATING 120 TO 277 VAC AT 50/60 HZ CURRENT RATING 16 AMPERE AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "

"

  • 4 ZONE TYPE
  • 9.25 INCH
  • 13.25 INCH
  • 3.16 INCH
  • UL, CSA APPROVAL
  • INDOOR APPLICATION
  • FLUORESCENT/LED, HID LAMP TYPE
  • 16 SCENE(S)
  • ENERGI SAVR NODE[TM], ECOSYSTEM[R] BRAND
  • APPLICABLE STANDARD ISO 9001
  • VOLTAGE RATING 120 TO 277 VAC AT 50/60 HZ
  • CURRENT RATING 16 AMPERE
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number QSN-4S16-S
Product Name Lighting Control Unit
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM101 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Specs
Controller Type Manual On/Off; Switch
Mounting Wall/Ceiling
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
ConstantCurrent PWM Resistive Controller - RLC-230 - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details