Lutron Electronics Co., Inc.Lighting Control WallstationQSGRJ-4P-TWH
Description
"
LIGHTING CONTROL, PRESET DIMMING CONTROL TYPE
9-3/8 INCH W X 2-3/8 INCH D X 4-11/16 INCH H SIZE
MATTE WHITE COLOR
UL, CSA, NOM, CEC, FCC, IC, SCT APPROVAL
COMMERCIAL, RESIDENTIAL APPLICATION
WALLBOX MOUNTING
4 SCENE(S)
YES RECEIVER INCLUDED
GRAFIK EYE[R] BRAND
CONDUCTOR SIZE 12 AWG
OPERATING TEMPERATURE 32 TO 104 DEG F
AC VOLTAGE RATING (V) 220 TO 240 VAC AT 50/60 HZ
DC VOLTAGE RATING (V) 10 V
QS MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
LIGHTING CONTROL, PRESET DIMMING CONTROL TYPE
9-3/8 INCH W X 2-3/8 INCH D X 4-11/16 INCH H SIZE
MATTE WHITE COLOR
UL, CSA, NOM, CEC, FCC, IC, SCT APPROVAL
COMMERCIAL, RESIDENTIAL APPLICATION
WALLBOX MOUNTING
4 SCENE(S)
YES RECEIVER INCLUDED
GRAFIK EYE[R] BRAND
CONDUCTOR SIZE 12 AWG
OPERATING TEMPERATURE 32 TO 104 DEG F
AC VOLTAGE RATING (V) 220 TO 240 VAC AT 50/60 HZ
DC VOLTAGE RATING (V) 10 V
QS MODEL
"
"
LIGHTING CONTROL, PRESET DIMMING CONTROL TYPE
9-3/8 INCH W X 2-3/8 INCH D X 4-11/16 INCH H SIZE
MATTE WHITE COLOR
UL, CSA, NOM, CEC, FCC, IC, SCT APPROVAL
COMMERCIAL, RESIDENTIAL APPLICATION
WALLBOX MOUNTING
4 SCENE(S)
YES RECEIVER INCLUDED
GRAFIK EYE[R] BRAND
CONDUCTOR SIZE 12 AWG
OPERATING TEMPERATURE 32 TO 104 DEG F
AC VOLTAGE RATING (V) 220 TO 240 VAC AT 50/60 HZ
DC VOLTAGE RATING (V) 10 V
QS MODEL
"