Lutron Electronics Co., Inc. Lighting Control Wallstation QSGRJ-3P

Description
" LIGHTING CONTROL, PRESET DIMMING CONTROL TYPE 9-3/8 INCH W X 2-3/8 INCH D X 4-11/16 INCH H SIZE MATTE WHITE COLOR UL, CSA, NOM, CEC, FCC, IC, SCT APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION WALLBOX MOUNTING 3 SCENE(S) YES RECEIVER INCLUDED GRAFIK EYE[R] BRAND CONDUCTOR SIZE 12 AWG OPERATING TEMPERATURE 32 TO 104 DEG F AC VOLTAGE RATING (V) 220 TO 240 VAC AT 50/60 HZ DC VOLTAGE RATING (V) 10 V QS MODEL "
Datasheet
Description
" LIGHTING CONTROL, PRESET DIMMING CONTROL TYPE 9-3/8 INCH W X 2-3/8 INCH D X 4-11/16 INCH H SIZE MATTE WHITE COLOR UL, CSA, NOM, CEC, FCC, IC, SCT APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION WALLBOX MOUNTING 3 SCENE(S) YES RECEIVER INCLUDED GRAFIK EYE[R] BRAND CONDUCTOR SIZE 12 AWG OPERATING TEMPERATURE 32 TO 104 DEG F AC VOLTAGE RATING (V) 220 TO 240 VAC AT 50/60 HZ DC VOLTAGE RATING (V) 10 V QS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Control Wallstation - QSGRJ-3P - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Lighting Control Wallstation
QSGRJ-3P
Lighting Control Wallstation QSGRJ-3P
" LIGHTING CONTROL, PRESET DIMMING CONTROL TYPE 9-3/8 INCH W X 2-3/8 INCH D X 4-11/16 INCH H SIZE MATTE WHITE COLOR UL, CSA, NOM, CEC, FCC, IC, SCT APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION WALLBOX MOUNTING 3 SCENE(S) YES RECEIVER INCLUDED GRAFIK EYE[R] BRAND CONDUCTOR SIZE 12 AWG OPERATING TEMPERATURE 32 TO 104 DEG F AC VOLTAGE RATING (V) 220 TO 240 VAC AT 50/60 HZ DC VOLTAGE RATING (V) 10 V QS MODEL "

"

  • LIGHTING CONTROL, PRESET DIMMING CONTROL TYPE
  • 9-3/8 INCH W X 2-3/8 INCH D X 4-11/16 INCH H SIZE
  • MATTE WHITE COLOR
  • UL, CSA, NOM, CEC, FCC, IC, SCT APPROVAL
  • COMMERCIAL, RESIDENTIAL APPLICATION
  • WALLBOX MOUNTING
  • 3 SCENE(S)
  • YES RECEIVER INCLUDED
  • GRAFIK EYE[R] BRAND
  • CONDUCTOR SIZE 12 AWG
  • OPERATING TEMPERATURE 32 TO 104 DEG F
  • AC VOLTAGE RATING (V) 220 TO 240 VAC AT 50/60 HZ
  • DC VOLTAGE RATING (V) 10 V
  • QS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number QSGRJ-3P
Product Name Lighting Control Wallstation
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Specs
Controller Type Control Unit
Mounting Wall/Ceiling
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
PWM Controller for Resistive Loads - RLC30 - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details