Lutron Electronics Co., Inc. Lighting Control Unit QSGR-4P

Description
" 4 ZONE TYPE 9.38 INCH 4.69 INCH 2.36 INCH UL, CSA, NOM, CEC APPROVAL INCANDESCENT, HALOGEN, FLUORESCENT, NEON/COLD CATHODE LAMP TYPE 16 SCENE(S) 3 SEC FADE TIME 3.5 INCH D WALL BOX SIZE 4-GANG BACKBOX WALL BOX TYPE GRAFIK EYE[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F POWER RATING (W) 2000 QS MODEL "
Datasheet
Description
" 4 ZONE TYPE 9.38 INCH 4.69 INCH 2.36 INCH UL, CSA, NOM, CEC APPROVAL INCANDESCENT, HALOGEN, FLUORESCENT, NEON/COLD CATHODE LAMP TYPE 16 SCENE(S) 3 SEC FADE TIME 3.5 INCH D WALL BOX SIZE 4-GANG BACKBOX WALL BOX TYPE GRAFIK EYE[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F POWER RATING (W) 2000 QS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Control Unit - QSGR-4P - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Lighting Control Unit
QSGR-4P
Lighting Control Unit QSGR-4P
" 4 ZONE TYPE 9.38 INCH 4.69 INCH 2.36 INCH UL, CSA, NOM, CEC APPROVAL INCANDESCENT, HALOGEN, FLUORESCENT, NEON/COLD CATHODE LAMP TYPE 16 SCENE(S) 3 SEC FADE TIME 3.5 INCH D WALL BOX SIZE 4-GANG BACKBOX WALL BOX TYPE GRAFIK EYE[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F POWER RATING (W) 2000 QS MODEL "

"

  • 4 ZONE TYPE
  • 9.38 INCH
  • 4.69 INCH
  • 2.36 INCH
  • UL, CSA, NOM, CEC APPROVAL
  • INCANDESCENT, HALOGEN, FLUORESCENT, NEON/COLD CATHODE LAMP TYPE
  • 16 SCENE(S)
  • 3 SEC FADE TIME
  • 3.5 INCH D WALL BOX SIZE
  • 4-GANG BACKBOX WALL BOX TYPE
  • GRAFIK EYE[R] BRAND
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
  • POWER RATING (W) 2000
  • QS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number QSGR-4P
Product Name Lighting Control Unit
Unlock Full Specs
to access all available technical data

Similar Products

LEDPro™ Multi-Location Dimmer Switch - EDM25BM - Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
ConstantCurrent PWM Resistive Controller - RLC-230 - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details