Lutron Electronics Co., Inc. Lighting Control Unit QSGR-3P

Description
" 3 ZONE TYPE 9.38 INCH 4.69 INCH 2.36 INCH UL, CSA, NOM, CEC APPROVAL INCANDESCENT, HALOGEN, FLUORESCENT, NEON/COLD CATHODE LAMP TYPE 16 SCENE(S) 3 SEC FADE TIME 3.5 INCH D WALL BOX SIZE 4-GANG BACKBOX WALL BOX TYPE GRAFIK EYE[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F POWER RATING (W) 1500 QS MODEL "
Datasheet
Description
" 3 ZONE TYPE 9.38 INCH 4.69 INCH 2.36 INCH UL, CSA, NOM, CEC APPROVAL INCANDESCENT, HALOGEN, FLUORESCENT, NEON/COLD CATHODE LAMP TYPE 16 SCENE(S) 3 SEC FADE TIME 3.5 INCH D WALL BOX SIZE 4-GANG BACKBOX WALL BOX TYPE GRAFIK EYE[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F POWER RATING (W) 1500 QS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Control Unit - QSGR-3P - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Lighting Control Unit
QSGR-3P
Lighting Control Unit QSGR-3P
" 3 ZONE TYPE 9.38 INCH 4.69 INCH 2.36 INCH UL, CSA, NOM, CEC APPROVAL INCANDESCENT, HALOGEN, FLUORESCENT, NEON/COLD CATHODE LAMP TYPE 16 SCENE(S) 3 SEC FADE TIME 3.5 INCH D WALL BOX SIZE 4-GANG BACKBOX WALL BOX TYPE GRAFIK EYE[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F POWER RATING (W) 1500 QS MODEL "

"

  • 3 ZONE TYPE
  • 9.38 INCH
  • 4.69 INCH
  • 2.36 INCH
  • UL, CSA, NOM, CEC APPROVAL
  • INCANDESCENT, HALOGEN, FLUORESCENT, NEON/COLD CATHODE LAMP TYPE
  • 16 SCENE(S)
  • 3 SEC FADE TIME
  • 3.5 INCH D WALL BOX SIZE
  • 4-GANG BACKBOX WALL BOX TYPE
  • GRAFIK EYE[R] BRAND
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
  • POWER RATING (W) 1500
  • QS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number QSGR-3P
Product Name Lighting Control Unit
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 2848556 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
Mounting Wall/Ceiling
View Details
Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Microprocessor Based Control Drive - LG2S - Hubbell Lighting, Inc.
Specs
Lamp Power 250 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
DMX512 Controller - GWDMX - Greenwich Instruments Ltd.
Greenwich Instruments Ltd.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type DMX Programmable Controller
Lamp Type Theatrical Lighting Equipment
View Details