Lutron Electronics Co., Inc. Master Control Switch PX-3BRL-GLA-I01

Description
" WALL MOUNT, RAISE/LOWER TYPE 2.94 INCH W X 2.29 INCH D X 4.69 INCH H SIZE GLOSS LIGHT ALMOND COLOR 500 FT MAX. DISTANCE UL, IEC PELV/NEC APPROVAL 20 VDC VOLTAGE RATING PRESET BUTTON INCLUSION 3 BUTTON(S) PICO[R] BRAND AMBIENT TEMPERATURE 32 TO 104 DEG F PX MODEL "
Datasheet
Description
" WALL MOUNT, RAISE/LOWER TYPE 2.94 INCH W X 2.29 INCH D X 4.69 INCH H SIZE GLOSS LIGHT ALMOND COLOR 500 FT MAX. DISTANCE UL, IEC PELV/NEC APPROVAL 20 VDC VOLTAGE RATING PRESET BUTTON INCLUSION 3 BUTTON(S) PICO[R] BRAND AMBIENT TEMPERATURE 32 TO 104 DEG F PX MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Master Control Switch - PX-3BRL-GLA-I01 - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Master Control Switch
PX-3BRL-GLA-I01
Master Control Switch PX-3BRL-GLA-I01
" WALL MOUNT, RAISE/LOWER TYPE 2.94 INCH W X 2.29 INCH D X 4.69 INCH H SIZE GLOSS LIGHT ALMOND COLOR 500 FT MAX. DISTANCE UL, IEC PELV/NEC APPROVAL 20 VDC VOLTAGE RATING PRESET BUTTON INCLUSION 3 BUTTON(S) PICO[R] BRAND AMBIENT TEMPERATURE 32 TO 104 DEG F PX MODEL "

"

  • WALL MOUNT, RAISE/LOWER TYPE
  • 2.94 INCH W X 2.29 INCH D X 4.69 INCH H SIZE
  • GLOSS LIGHT ALMOND COLOR
  • 500 FT MAX. DISTANCE
  • UL, IEC PELV/NEC APPROVAL
  • 20 VDC VOLTAGE RATING
  • PRESET BUTTON INCLUSION
  • 3 BUTTON(S)
  • PICO[R] BRAND
  • AMBIENT TEMPERATURE 32 TO 104 DEG F
  • PX MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number PX-3BRL-GLA-I01
Product Name Master Control Switch
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102SL - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Specs
Controller Type Manual On/Off; Switch
Mounting Wall/Ceiling
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
ConstantCurrent PWM Resistive Controller - RLC-230 - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details