Lutron Electronics Co., Inc. Master Control Switch PX-3B-GBL-I01

Description
" WALL MOUNT TYPE 2.94 INCH W X 2.29 INCH D X 4.69 INCH H SIZE GLOSS BLACK COLOR 500 FT MAX. DISTANCE UL, IEC PELV/NEC APPROVAL 20 VDC VOLTAGE RATING PRESET BUTTON INCLUSION 3 BUTTON(S) PICO[R] BRAND AMBIENT TEMPERATURE 32 TO 104 DEG F PX MODEL "
Datasheet
Description
" WALL MOUNT TYPE 2.94 INCH W X 2.29 INCH D X 4.69 INCH H SIZE GLOSS BLACK COLOR 500 FT MAX. DISTANCE UL, IEC PELV/NEC APPROVAL 20 VDC VOLTAGE RATING PRESET BUTTON INCLUSION 3 BUTTON(S) PICO[R] BRAND AMBIENT TEMPERATURE 32 TO 104 DEG F PX MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Master Control Switch - PX-3B-GBL-I01 - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Master Control Switch
PX-3B-GBL-I01
Master Control Switch PX-3B-GBL-I01
" WALL MOUNT TYPE 2.94 INCH W X 2.29 INCH D X 4.69 INCH H SIZE GLOSS BLACK COLOR 500 FT MAX. DISTANCE UL, IEC PELV/NEC APPROVAL 20 VDC VOLTAGE RATING PRESET BUTTON INCLUSION 3 BUTTON(S) PICO[R] BRAND AMBIENT TEMPERATURE 32 TO 104 DEG F PX MODEL "

"

  • WALL MOUNT TYPE
  • 2.94 INCH W X 2.29 INCH D X 4.69 INCH H SIZE
  • GLOSS BLACK COLOR
  • 500 FT MAX. DISTANCE
  • UL, IEC PELV/NEC APPROVAL
  • 20 VDC VOLTAGE RATING
  • PRESET BUTTON INCLUSION
  • 3 BUTTON(S)
  • PICO[R] BRAND
  • AMBIENT TEMPERATURE 32 TO 104 DEG F
  • PX MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number PX-3B-GBL-I01
Product Name Master Control Switch
Unlock Full Specs
to access all available technical data

Similar Products

DM19 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM19 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Dimmer Switch - DVSC-600PH-DS - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Application Commercial; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Halogen Lamps; Incandescent Lamps
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details