PJN-3BRL-GWH-L01 -- LIGHTING CONTROL UNIT
Lutron Electronics Co., Inc.
Lighting Control Unit
PJN-3BRL-GWH-L01
Description
"
3-BUTTON WITH RAISE/LOWER TYPE
WHITE COLOR
RESIDENTIAL, COMMERCIAL APPLICATION
PICO[R] BRAND
FREQUENCY RATING 434 MHZ
"
-
Lutron Electronics Co., Inc.
Datasheet
Description
"
3-BUTTON WITH RAISE/LOWER TYPE
WHITE COLOR
RESIDENTIAL, COMMERCIAL APPLICATION
PICO[R] BRAND
FREQUENCY RATING 434 MHZ
"
Datasheet
Suppliers
"
3-BUTTON WITH RAISE/LOWER TYPE
WHITE COLOR
RESIDENTIAL, COMMERCIAL APPLICATION
PICO[R] BRAND
FREQUENCY RATING 434 MHZ
"
"
- 3-BUTTON WITH RAISE/LOWER TYPE
- WHITE COLOR
- RESIDENTIAL, COMMERCIAL APPLICATION
- PICO[R] BRAND
- FREQUENCY RATING 434 MHZ
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Lighting Controls |
|
Product Number
|
PJN-3BRL-GWH-L01 |
|
Product Name
|
Lighting Control Unit |
|
Application
|
Commercial; Residential
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Interior; Residential
Voltage
125V
Communication Protocol
Wi-Fi 2.4GHz
View Details
Lamp Power
100 watts
Voltage
115/120V; 277 VAC 60 Hz
View Details
Greenwich Instruments Ltd.
Application
Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type
DMX Programmable Controller
Lamp Type
Theatrical Lighting Equipment
View Details