Lutron Electronics Co., Inc. Lighting Control Unit PJ2-4B-WH-L31P

Description
" 4-BUTTON TYPE WHITE COLOR 1.3 INCH 2.6 INCH 0.31 INCH ISO 9001, FCC, IC APPROVAL INDOOR APPLICATION 3 SCENE(S) PICO BRAND VOLTAGE RATING 3 VOLT DC TEMPERATURE RATING 32 TO 140 DEG F PJ2 MODEL "
Datasheet
Description
" 4-BUTTON TYPE WHITE COLOR 1.3 INCH 2.6 INCH 0.31 INCH ISO 9001, FCC, IC APPROVAL INDOOR APPLICATION 3 SCENE(S) PICO BRAND VOLTAGE RATING 3 VOLT DC TEMPERATURE RATING 32 TO 140 DEG F PJ2 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Control Unit - PJ2-4B-WH-L31P - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Lighting Control Unit
PJ2-4B-WH-L31P
Lighting Control Unit PJ2-4B-WH-L31P
" 4-BUTTON TYPE WHITE COLOR 1.3 INCH 2.6 INCH 0.31 INCH ISO 9001, FCC, IC APPROVAL INDOOR APPLICATION 3 SCENE(S) PICO BRAND VOLTAGE RATING 3 VOLT DC TEMPERATURE RATING 32 TO 140 DEG F PJ2 MODEL "

"

  • 4-BUTTON TYPE
  • WHITE COLOR
  • 1.3 INCH
  • 2.6 INCH
  • 0.31 INCH
  • ISO 9001, FCC, IC APPROVAL
  • INDOOR APPLICATION
  • 3 SCENE(S)
  • PICO BRAND
  • VOLTAGE RATING 3 VOLT DC
  • TEMPERATURE RATING 32 TO 140 DEG F
  • PJ2 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number PJ2-4B-WH-L31P
Product Name Lighting Control Unit
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Lighting Controllers - 2506907 - RS Components, Ltd.
Specs
Controller Type Daylight Sensor; Sensor Switch
Mounting Wall/Ceiling
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
PWM Controller for Resistive Loads - RLC30-S - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details