Lutron Electronics Co., Inc.Lighting Control UnitPJ2-4B-WH-L21P
Description
"
4-BUTTON TYPE
WHITE COLOR
1.2 INCH
2.6 INCH
0.31 INCH
ISO 9001, FCC, COFETEL, IC APPROVAL
INDOOR APPLICATION
NO WALL BOX INCLUDED
PICO[R] BRAND
VOLTAGE RATING 3 VDC
TEMPERATURE RATING 32 TO 140 DEG F
PJ2 MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
4-BUTTON TYPE
WHITE COLOR
1.2 INCH
2.6 INCH
0.31 INCH
ISO 9001, FCC, COFETEL, IC APPROVAL
INDOOR APPLICATION
NO WALL BOX INCLUDED
PICO[R] BRAND
VOLTAGE RATING 3 VDC
TEMPERATURE RATING 32 TO 140 DEG F
PJ2 MODEL
"
"
4-BUTTON TYPE
WHITE COLOR
1.2 INCH
2.6 INCH
0.31 INCH
ISO 9001, FCC, COFETEL, IC APPROVAL
INDOOR APPLICATION
NO WALL BOX INCLUDED
PICO[R] BRAND
VOLTAGE RATING 3 VDC
TEMPERATURE RATING 32 TO 140 DEG F
PJ2 MODEL
"