Lutron Electronics Co., Inc.Master Control SwitchPJ2-4B-GWH-L31
Description
"
WIRELESS, WALL MOUNT/TABLE TOP, CAR VISOR TYPE
1.3 INCH W X 0.31 INCH D X 2.6 INCH H SIZE
GLOSS WHITE COLOR
30 FT THROUGH WALL, 60 FT LINE-OF-SIGHT MAX. DISTANCE
ISO 9001, FCC, IC, COFETEL, SUTEL, ANATEL APPROVAL
3 VDC VOLTAGE RATING
(1) CR2032 BATTERY INCLUSION
4 BUTTON(S)
PICO[R] BRAND
AMBIENT TEMPERATURE 32 TO 140 DEG F
PJ2 MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
WIRELESS, WALL MOUNT/TABLE TOP, CAR VISOR TYPE
1.3 INCH W X 0.31 INCH D X 2.6 INCH H SIZE
GLOSS WHITE COLOR
30 FT THROUGH WALL, 60 FT LINE-OF-SIGHT MAX. DISTANCE
ISO 9001, FCC, IC, COFETEL, SUTEL, ANATEL APPROVAL
3 VDC VOLTAGE RATING
(1) CR2032 BATTERY INCLUSION
4 BUTTON(S)
PICO[R] BRAND
AMBIENT TEMPERATURE 32 TO 140 DEG F
PJ2 MODEL
"
"
WIRELESS, WALL MOUNT/TABLE TOP, CAR VISOR TYPE
1.3 INCH W X 0.31 INCH D X 2.6 INCH H SIZE
GLOSS WHITE COLOR
30 FT THROUGH WALL, 60 FT LINE-OF-SIGHT MAX. DISTANCE
ISO 9001, FCC, IC, COFETEL, SUTEL, ANATEL APPROVAL
3 VDC VOLTAGE RATING
(1) CR2032 BATTERY INCLUSION
4 BUTTON(S)
PICO[R] BRAND
AMBIENT TEMPERATURE 32 TO 140 DEG F
PJ2 MODEL
"
"
WIRELESS, WALL MOUNT/TABLE TOP, CAR VISOR TYPE
1.3 INCH W X 0.31 INCH D X 2.6 INCH H SIZE
GLOSS WHITE COLOR
30 FT THROUGH WALL, 60 FT LINE-OF-SIGHT MAX. DISTANCE
ISO 9001, FCC, IC, COFETEL, SUTEL, ANATEL APPROVAL