Lutron Electronics Co., Inc. Master Control Switch PJ2-2BRL-GIV-L01

Description
" WIRELESS, WALL MOUNT/TABLE TOP, CAR VISOR, RAISE/LOWER TYPE 1.3 INCH W X 0.31 INCH D X 2.6 INCH H SIZE GLOSS IVORY COLOR 30 FT THROUGH WALL, 60 FT LINE-OF-SIGHT MAX. DISTANCE ISO 9001, FCC, IC, COFETEL, SUTEL, ANATEL APPROVAL 3 VDC VOLTAGE RATING (1) CR2032 BATTERY INCLUSION 2 BUTTON(S) PICO[R] BRAND AMBIENT TEMPERATURE 32 TO 140 DEG F PJ2 MODEL "
Datasheet
Description
" WIRELESS, WALL MOUNT/TABLE TOP, CAR VISOR, RAISE/LOWER TYPE 1.3 INCH W X 0.31 INCH D X 2.6 INCH H SIZE GLOSS IVORY COLOR 30 FT THROUGH WALL, 60 FT LINE-OF-SIGHT MAX. DISTANCE ISO 9001, FCC, IC, COFETEL, SUTEL, ANATEL APPROVAL 3 VDC VOLTAGE RATING (1) CR2032 BATTERY INCLUSION 2 BUTTON(S) PICO[R] BRAND AMBIENT TEMPERATURE 32 TO 140 DEG F PJ2 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Master Control Switch - PJ2-2BRL-GIV-L01 - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Master Control Switch
PJ2-2BRL-GIV-L01
Master Control Switch PJ2-2BRL-GIV-L01
" WIRELESS, WALL MOUNT/TABLE TOP, CAR VISOR, RAISE/LOWER TYPE 1.3 INCH W X 0.31 INCH D X 2.6 INCH H SIZE GLOSS IVORY COLOR 30 FT THROUGH WALL, 60 FT LINE-OF-SIGHT MAX. DISTANCE ISO 9001, FCC, IC, COFETEL, SUTEL, ANATEL APPROVAL 3 VDC VOLTAGE RATING (1) CR2032 BATTERY INCLUSION 2 BUTTON(S) PICO[R] BRAND AMBIENT TEMPERATURE 32 TO 140 DEG F PJ2 MODEL "

"

  • WIRELESS, WALL MOUNT/TABLE TOP, CAR VISOR, RAISE/LOWER TYPE
  • 1.3 INCH W X 0.31 INCH D X 2.6 INCH H SIZE
  • GLOSS IVORY COLOR
  • 30 FT THROUGH WALL, 60 FT LINE-OF-SIGHT MAX. DISTANCE
  • ISO 9001, FCC, IC, COFETEL, SUTEL, ANATEL APPROVAL
  • 3 VDC VOLTAGE RATING
  • (1) CR2032 BATTERY INCLUSION
  • 2 BUTTON(S)
  • PICO[R] BRAND
  • AMBIENT TEMPERATURE 32 TO 140 DEG F
  • PJ2 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number PJ2-2BRL-GIV-L01
Product Name Master Control Switch
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
 - LED DMX 880 DECODER - LED Cool Lights
LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
DS1: Digital Slave Trigger & Shoe - 690580 - Smith-Victor Corporation
Specs
Application Commercial
Controller Type Manual On/Off
View Details