LED Cool Lights LED DMX 880 DECODER

Description
Description The LED Cool Lights, DMX Decoder 880, adopted the advanced micro-electronic control technology to convert universal DMX 512/1990 digital signal to PWM signal to drive LED. The 8030 decoder has 24 channels, handles up to 860W and can be controlled by a DMX 512 board and has 256 levels gray scale outputs per channel. 0-100% brightess or various changing effects and can control RGB LED Lights or Single Color LED Lights. The 8030 decoder is used with RGB Tape Light, Single Color Tape Light, LED Cool Light Panels, and many other LED Cool Lights products. Model Number: LEDC-5-DMX880 Specification ›
Description
Description The LED Cool Lights, DMX Decoder 880, adopted the advanced micro-electronic control technology to convert universal DMX 512/1990 digital signal to PWM signal to drive LED. The 8030 decoder has 24 channels, handles up to 860W and can be controlled by a DMX 512 board and has 256 levels gray scale outputs per channel. 0-100% brightess or various changing effects and can control RGB LED Lights or Single Color LED Lights. The 8030 decoder is used with RGB Tape Light, Single Color Tape Light, LED Cool Light Panels, and many other LED Cool Lights products. Model Number: LEDC-5-DMX880 Specification ›

Suppliers

Company
Product
Description
Supplier Links
Description The LED Cool Lights, DMX Decoder 880, adopted the advanced micro-electronic control technology to convert universal DMX 512/1990 digital signal to PWM signal to drive LED. The 8030 decoder has 24 channels, handles up to 860W and can be controlled by a DMX 512 board and has 256 levels gray scale outputs per channel. 0-100% brightess or various changing effects and can control RGB LED Lights or Single Color LED Lights. The 8030 decoder is used with RGB Tape Light, Single Color Tape Light, LED Cool Light Panels, and many other LED Cool Lights products. Model Number: LEDC-5-DMX880 Specification ›

Description
The LED Cool Lights, DMX Decoder 880, adopted the advanced micro-electronic control technology to convert universal DMX 512/1990 digital signal to PWM signal to drive LED. The 8030 decoder has 24 channels, handles up to 860W and can be controlled by a DMX 512 board and has 256 levels gray scale outputs per channel. 0-100% brightess or various changing effects and can control RGB LED Lights or Single Color LED Lights.
The 8030 decoder is used with RGB Tape Light, Single Color Tape Light, LED Cool Light Panels, and many other LED Cool Lights products.
Model Number: LEDC-5-DMX880
Specification ›

Supplier's Site

Technical Specifications

  LED Cool Lights
Product Category Lighting Controls
Product Number LED DMX 880 DECODER
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Dimmer Switches - 1368056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Standard AC Switch - 6901W - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Industrial
Controller Type Manual On/Off
Voltage 347 VAC 60 Hz
View Details
Lighting Controls -  - Acuity Brands, Inc.
Acuity Brands, Inc.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial (optional feature); Industrial (optional feature); Residential (optional feature)
View Details