Lutron Electronics Co., Inc. Master Control Switch PJ2-2B-GIV-L01

Description
" WIRELESS, WALL MOUNT/TABLE TOP, CAR VISOR TYPE 1.3 INCH W X 0.31 INCH D X 2.6 INCH H SIZE GLOSS IVORY COLOR 30 FT THROUGH WALL, 60 FT LINE-OF-SIGHT MAX. DISTANCE ISO 9001, FCC, IC, COFETEL, SUTEL, ANATEL APPROVAL 3 VDC VOLTAGE RATING (1) CR2032 BATTERY INCLUSION 2 BUTTON(S) PICO[R] BRAND AMBIENT TEMPERATURE 32 TO 140 DEG F PJ2 MODEL "
Datasheet
Description
" WIRELESS, WALL MOUNT/TABLE TOP, CAR VISOR TYPE 1.3 INCH W X 0.31 INCH D X 2.6 INCH H SIZE GLOSS IVORY COLOR 30 FT THROUGH WALL, 60 FT LINE-OF-SIGHT MAX. DISTANCE ISO 9001, FCC, IC, COFETEL, SUTEL, ANATEL APPROVAL 3 VDC VOLTAGE RATING (1) CR2032 BATTERY INCLUSION 2 BUTTON(S) PICO[R] BRAND AMBIENT TEMPERATURE 32 TO 140 DEG F PJ2 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Master Control Switch - PJ2-2B-GIV-L01 - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Master Control Switch
PJ2-2B-GIV-L01
Master Control Switch PJ2-2B-GIV-L01
" WIRELESS, WALL MOUNT/TABLE TOP, CAR VISOR TYPE 1.3 INCH W X 0.31 INCH D X 2.6 INCH H SIZE GLOSS IVORY COLOR 30 FT THROUGH WALL, 60 FT LINE-OF-SIGHT MAX. DISTANCE ISO 9001, FCC, IC, COFETEL, SUTEL, ANATEL APPROVAL 3 VDC VOLTAGE RATING (1) CR2032 BATTERY INCLUSION 2 BUTTON(S) PICO[R] BRAND AMBIENT TEMPERATURE 32 TO 140 DEG F PJ2 MODEL "

"

  • WIRELESS, WALL MOUNT/TABLE TOP, CAR VISOR TYPE
  • 1.3 INCH W X 0.31 INCH D X 2.6 INCH H SIZE
  • GLOSS IVORY COLOR
  • 30 FT THROUGH WALL, 60 FT LINE-OF-SIGHT MAX. DISTANCE
  • ISO 9001, FCC, IC, COFETEL, SUTEL, ANATEL APPROVAL
  • 3 VDC VOLTAGE RATING
  • (1) CR2032 BATTERY INCLUSION
  • 2 BUTTON(S)
  • PICO[R] BRAND
  • AMBIENT TEMPERATURE 32 TO 140 DEG F
  • PJ2 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number PJ2-2B-GIV-L01
Product Name Master Control Switch
Unlock Full Specs
to access all available technical data

Similar Products

Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Lighting Controllers - 2234498 - RS Components, Ltd.
Specs
Controller Type Manual On/Off; Daylight Sensor; Switch
Mounting Wall/Ceiling
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details
Standard AC Switch - 4904BLK - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Industrial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details