Lutron Electronics Co., Inc. DIMMER SWITCH PD-6WCL-WH

Description
" IN-WALL DIMMER TYPE 2-15/16 INCH W X 1-7/16 INCH D X 4-11/16 INCH H SIZE WHITE FINISH 1-POLE/MULTI-LOCATIO N OPERATION TYPE UL (CANADA AND US), FCC, NOM, COFETEL APPROVAL INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 150 W (CFL/LED), 600 W (INCANDESCENT/HALOGE N) LOAD RATING 1-GANG SNAP-ON CLARO (NOT INCLUDED) WALL PLATE TYPE DIMMABLE CFL/LED, INCANDESCENT/HALOGEN LOAD TYPE AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES FRONT ACCESSIBLE SERVICE SWITCH "
Datasheet
Description
" IN-WALL DIMMER TYPE 2-15/16 INCH W X 1-7/16 INCH D X 4-11/16 INCH H SIZE WHITE FINISH 1-POLE/MULTI-LOCATIO N OPERATION TYPE UL (CANADA AND US), FCC, NOM, COFETEL APPROVAL INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 150 W (CFL/LED), 600 W (INCANDESCENT/HALOGE N) LOAD RATING 1-GANG SNAP-ON CLARO (NOT INCLUDED) WALL PLATE TYPE DIMMABLE CFL/LED, INCANDESCENT/HALOGEN LOAD TYPE AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES FRONT ACCESSIBLE SERVICE SWITCH "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIMMER SWITCH - PD-6WCL-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
DIMMER SWITCH
PD-6WCL-WH
DIMMER SWITCH PD-6WCL-WH
" IN-WALL DIMMER TYPE 2-15/16 INCH W X 1-7/16 INCH D X 4-11/16 INCH H SIZE WHITE FINISH 1-POLE/MULTI-LOCATIO N OPERATION TYPE UL (CANADA AND US), FCC, NOM, COFETEL APPROVAL INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 150 W (CFL/LED), 600 W (INCANDESCENT/HALOGE N) LOAD RATING 1-GANG SNAP-ON CLARO (NOT INCLUDED) WALL PLATE TYPE DIMMABLE CFL/LED, INCANDESCENT/HALOGEN LOAD TYPE AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES FRONT ACCESSIBLE SERVICE SWITCH "

"

  • IN-WALL DIMMER TYPE
  • 2-15/16 INCH W X 1-7/16 INCH D X 4-11/16 INCH H SIZE
  • WHITE FINISH
  • 1-POLE/MULTI-LOCATION OPERATION TYPE
  • UL (CANADA AND US), FCC, NOM, COFETEL APPROVAL
  • INDOOR APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 150 W (CFL/LED), 600 W (INCANDESCENT/HALOGEN) LOAD RATING
  • 1-GANG SNAP-ON CLARO (NOT INCLUDED) WALL PLATE TYPE
  • DIMMABLE CFL/LED, INCANDESCENT/HALOGEN LOAD TYPE
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
  • INCLUDES FRONT ACCESSIBLE SERVICE SWITCH

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number PD-6WCL-WH
Product Name DIMMER SWITCH
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

Digital Toggle Dimmer Switch - DM101S2 - Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer; Toggle Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Dual Solenoid Valve Controller - VC-2C - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 6-26 Volts
View Details