Lutron Electronics Co., Inc. Dimmer Switch PD-6WCL-LA

Description
" IN-WALL DIMMER TYPE 2-15/16 INCH W X 1-7/16 INCH D X 4-11/16 INCH H SIZE LIGHT ALMOND FINISH 1-POLE/MULTI-LOCATIO N OPERATION TYPE UL (CANADA AND US), FCC, NOM, COFETEL APPROVAL INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 150 W (CFL/LED), 600 W (INCANDESCENT/HALOGE N) LOAD RATING 1-GANG SNAP-ON CLARO (NOT INCLUDED) WALL PLATE TYPE DIMMABLE CFL/LED, INCANDESCENT/HALOGEN LOAD TYPE CASETA[TM] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES FRONT ACCESSIBLE SERVICE SWITCH "
Datasheet
Description
" IN-WALL DIMMER TYPE 2-15/16 INCH W X 1-7/16 INCH D X 4-11/16 INCH H SIZE LIGHT ALMOND FINISH 1-POLE/MULTI-LOCATIO N OPERATION TYPE UL (CANADA AND US), FCC, NOM, COFETEL APPROVAL INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 150 W (CFL/LED), 600 W (INCANDESCENT/HALOGE N) LOAD RATING 1-GANG SNAP-ON CLARO (NOT INCLUDED) WALL PLATE TYPE DIMMABLE CFL/LED, INCANDESCENT/HALOGEN LOAD TYPE CASETA[TM] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES FRONT ACCESSIBLE SERVICE SWITCH "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - PD-6WCL-LA - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
PD-6WCL-LA
Dimmer Switch PD-6WCL-LA
" IN-WALL DIMMER TYPE 2-15/16 INCH W X 1-7/16 INCH D X 4-11/16 INCH H SIZE LIGHT ALMOND FINISH 1-POLE/MULTI-LOCATIO N OPERATION TYPE UL (CANADA AND US), FCC, NOM, COFETEL APPROVAL INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 150 W (CFL/LED), 600 W (INCANDESCENT/HALOGE N) LOAD RATING 1-GANG SNAP-ON CLARO (NOT INCLUDED) WALL PLATE TYPE DIMMABLE CFL/LED, INCANDESCENT/HALOGEN LOAD TYPE CASETA[TM] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES FRONT ACCESSIBLE SERVICE SWITCH "

"

  • IN-WALL DIMMER TYPE
  • 2-15/16 INCH W X 1-7/16 INCH D X 4-11/16 INCH H SIZE
  • LIGHT ALMOND FINISH
  • 1-POLE/MULTI-LOCATION OPERATION TYPE
  • UL (CANADA AND US), FCC, NOM, COFETEL APPROVAL
  • INDOOR APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 150 W (CFL/LED), 600 W (INCANDESCENT/HALOGEN) LOAD RATING
  • 1-GANG SNAP-ON CLARO (NOT INCLUDED) WALL PLATE TYPE
  • DIMMABLE CFL/LED, INCANDESCENT/HALOGEN LOAD TYPE
  • CASETA[TM] BRAND
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
  • INCLUDES FRONT ACCESSIBLE SERVICE SWITCH

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number PD-6WCL-LA
Product Name Dimmer Switch
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Slide Type Dimmer (Renoir) - 81000 - Leviton Manufacturing
Specs
Application Interior; Commercial; Architectural Grade
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Incandescent Lamps
View Details
Dual Solenoid Valve Controller - VC-2C - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 6-26 Volts
View Details