Lutron Electronics Co., Inc. Dimmer Switch PD-6WCL-BL

Description
" WALL DIMMER TYPE 2.94 INCH W X 4.69 INCH H SIZE GLOSS BLACK FINISH 1-POLE, MULTI-LOCATION OPERATION TYPE UL (CANADA AND US), NOM APPROVAL 120 V VOLTAGE RATING 150 W (CFL/LED), 600 W (INCANDESCENT) LOAD RATING WIRELESS CONTROLLER, REMOTE OPERATOR TYPE 1-GANG CLARO WHITE WALL PLATE TYPE INCANDESCENT/HALOGEN , DIMMABLE CFL/LED LOAD TYPE "
Datasheet
Description
" WALL DIMMER TYPE 2.94 INCH W X 4.69 INCH H SIZE GLOSS BLACK FINISH 1-POLE, MULTI-LOCATION OPERATION TYPE UL (CANADA AND US), NOM APPROVAL 120 V VOLTAGE RATING 150 W (CFL/LED), 600 W (INCANDESCENT) LOAD RATING WIRELESS CONTROLLER, REMOTE OPERATOR TYPE 1-GANG CLARO WHITE WALL PLATE TYPE INCANDESCENT/HALOGEN , DIMMABLE CFL/LED LOAD TYPE "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - PD-6WCL-BL - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
PD-6WCL-BL
Dimmer Switch PD-6WCL-BL
" WALL DIMMER TYPE 2.94 INCH W X 4.69 INCH H SIZE GLOSS BLACK FINISH 1-POLE, MULTI-LOCATION OPERATION TYPE UL (CANADA AND US), NOM APPROVAL 120 V VOLTAGE RATING 150 W (CFL/LED), 600 W (INCANDESCENT) LOAD RATING WIRELESS CONTROLLER, REMOTE OPERATOR TYPE 1-GANG CLARO WHITE WALL PLATE TYPE INCANDESCENT/HALOGEN , DIMMABLE CFL/LED LOAD TYPE "

"

  • WALL DIMMER TYPE
  • 2.94 INCH W X 4.69 INCH H SIZE
  • GLOSS BLACK FINISH
  • 1-POLE, MULTI-LOCATION OPERATION TYPE
  • UL (CANADA AND US), NOM APPROVAL
  • 120 V VOLTAGE RATING
  • 150 W (CFL/LED), 600 W (INCANDESCENT) LOAD RATING
  • WIRELESS CONTROLLER, REMOTE OPERATOR TYPE
  • 1-GANG CLARO WHITE WALL PLATE TYPE
  • INCANDESCENT/HALOGEN, DIMMABLE CFL/LED LOAD TYPE

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number PD-6WCL-BL
Product Name Dimmer Switch
Lamp Type Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Digital Toggle Dimmer Switch - DM101S2 - Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer; Toggle Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Dual Solenoid Valve Controller - VC-2C - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 6-26 Volts
View Details