Lutron Electronics Co., Inc. Dimmer Switch PD-6ANS-WH

Description
" WIRELESS IN-WALL ELECTRONIC DIMMER TYPE 4.69 INCH L X 2.94 INCH W SIZE GLOSS WHITE FINISH 1-POLE/3-WAY OPERATION TYPE RETROFIT APPLICATION 120 V VOLTAGE RATING ON/OFF OPERATOR TYPE INCANDESCENT/HALOGEN , MAGNETIC/ELECTRONIC LOW-VOLTAGE, FLUORESCENT, CFL/LED LOAD TYPE "
Datasheet
Description
" WIRELESS IN-WALL ELECTRONIC DIMMER TYPE 4.69 INCH L X 2.94 INCH W SIZE GLOSS WHITE FINISH 1-POLE/3-WAY OPERATION TYPE RETROFIT APPLICATION 120 V VOLTAGE RATING ON/OFF OPERATOR TYPE INCANDESCENT/HALOGEN , MAGNETIC/ELECTRONIC LOW-VOLTAGE, FLUORESCENT, CFL/LED LOAD TYPE "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - PD-6ANS-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
PD-6ANS-WH
Dimmer Switch PD-6ANS-WH
" WIRELESS IN-WALL ELECTRONIC DIMMER TYPE 4.69 INCH L X 2.94 INCH W SIZE GLOSS WHITE FINISH 1-POLE/3-WAY OPERATION TYPE RETROFIT APPLICATION 120 V VOLTAGE RATING ON/OFF OPERATOR TYPE INCANDESCENT/HALOGEN , MAGNETIC/ELECTRONIC LOW-VOLTAGE, FLUORESCENT, CFL/LED LOAD TYPE "

"

  • WIRELESS IN-WALL ELECTRONIC DIMMER TYPE
  • 4.69 INCH L X 2.94 INCH W SIZE
  • GLOSS WHITE FINISH
  • 1-POLE/3-WAY OPERATION TYPE
  • RETROFIT APPLICATION
  • 120 V VOLTAGE RATING
  • ON/OFF OPERATOR TYPE
  • INCANDESCENT/HALOGEN, MAGNETIC/ELECTRONIC LOW-VOLTAGE, FLUORESCENT, CFL/LED LOAD TYPE

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number PD-6ANS-WH
Product Name Dimmer Switch
Controller Type Manual On/Off
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Dimmer Switches - 2494431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
PWM Controller for Resistive Loads - RLC30 - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details