Lutron Electronics Co., Inc.DIMMING SYSTEM CONTROL SWITCHPD-5WS-DV-WH
Description
"
GLOSS WHITE FINISH
UL (CANADA AND US), FCC, NOM, COFETEL APPROVAL
INDOOR APPLICATION
120/277 VAC AT 50/60 HZ VOLTAGE RATING
600 W (INCANDESCENT/ELECTR
ONIC LOW VOLTAGE), 600 VA (MAGNETIC LOW VOLTAGE), 5 AMPERE (LED/CFL), 3 AMPERE (FAN) LOAD RATING
ON/OFF SWITCH OPERATOR TYPE
CLARO (NOT INCLUDED) WALL PLATE TYPE
INCANDESCENT/ELECTRO
NIC LOW VOLTAGE, MAGNETIC LOW VOLTAGE, LED/CFL, FAN LOAD TYPE
SIZE 2-15/16 INCH W X 23/16 INCH D X 4-11/16 INCH H
OPERATING TEMPERATURE 32 TO 104 DEG F
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
GLOSS WHITE FINISH
UL (CANADA AND US), FCC, NOM, COFETEL APPROVAL
INDOOR APPLICATION
120/277 VAC AT 50/60 HZ VOLTAGE RATING
600 W (INCANDESCENT/ELECTR
ONIC LOW VOLTAGE), 600 VA (MAGNETIC LOW VOLTAGE), 5 AMPERE (LED/CFL), 3 AMPERE (FAN) LOAD RATING
ON/OFF SWITCH OPERATOR TYPE
CLARO (NOT INCLUDED) WALL PLATE TYPE
INCANDESCENT/ELECTRO
NIC LOW VOLTAGE, MAGNETIC LOW VOLTAGE, LED/CFL, FAN LOAD TYPE
SIZE 2-15/16 INCH W X 23/16 INCH D X 4-11/16 INCH H
OPERATING TEMPERATURE 32 TO 104 DEG F
"
"
GLOSS WHITE FINISH
UL (CANADA AND US), FCC, NOM, COFETEL APPROVAL
INDOOR APPLICATION
120/277 VAC AT 50/60 HZ VOLTAGE RATING
600 W (INCANDESCENT/ELECTR
ONIC LOW VOLTAGE), 600 VA (MAGNETIC LOW VOLTAGE), 5 AMPERE (LED/CFL), 3 AMPERE (FAN) LOAD RATING
ON/OFF SWITCH OPERATOR TYPE
CLARO (NOT INCLUDED) WALL PLATE TYPE
INCANDESCENT/ELECTRO
NIC LOW VOLTAGE, MAGNETIC LOW VOLTAGE, LED/CFL, FAN LOAD TYPE
SIZE 2-15/16 INCH W X 23/16 INCH D X 4-11/16 INCH H
OPERATING TEMPERATURE 32 TO 104 DEG F
"
"
GLOSS WHITE FINISH
UL (CANADA AND US), FCC, NOM, COFETEL APPROVAL
INDOOR APPLICATION
120/277 VAC AT 50/60 HZ VOLTAGE RATING
600 W (INCANDESCENT/ELECTRONIC LOW VOLTAGE), 600 VA (MAGNETIC LOW VOLTAGE), 5 AMPERE (LED/CFL), 3 AMPERE (FAN) LOAD RATING
ON/OFF SWITCH OPERATOR TYPE
CLARO (NOT INCLUDED) WALL PLATE TYPE
INCANDESCENT/ELECTRONIC LOW VOLTAGE, MAGNETIC LOW VOLTAGE, LED/CFL, FAN LOAD TYPE
SIZE 2-15/16 INCH W X 23/16 INCH D X 4-11/16 INCH H