Lutron Electronics Co., Inc. Dimmer Switch PD-3PCL-WH

Description
" PLUG-IN WALL DIMMER TYPE 2-3/16 INCH W X 1-3/16 INCH D X 3-1/8 INCH H SIZE WHITE FINISH UL (CANADA AND US), FCC, NOM, COFETEL APPROVAL INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 100 W (CFL/LED), 300 W (INCANDESCENT/HALOGE N) LOAD RATING DIMMABLE CFL/LED, INCANDESCENT/HALOGEN LOAD TYPE CASETA[TM] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "
Datasheet
Description
" PLUG-IN WALL DIMMER TYPE 2-3/16 INCH W X 1-3/16 INCH D X 3-1/8 INCH H SIZE WHITE FINISH UL (CANADA AND US), FCC, NOM, COFETEL APPROVAL INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 100 W (CFL/LED), 300 W (INCANDESCENT/HALOGE N) LOAD RATING DIMMABLE CFL/LED, INCANDESCENT/HALOGEN LOAD TYPE CASETA[TM] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - PD-3PCL-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
PD-3PCL-WH
Dimmer Switch PD-3PCL-WH
" PLUG-IN WALL DIMMER TYPE 2-3/16 INCH W X 1-3/16 INCH D X 3-1/8 INCH H SIZE WHITE FINISH UL (CANADA AND US), FCC, NOM, COFETEL APPROVAL INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 100 W (CFL/LED), 300 W (INCANDESCENT/HALOGE N) LOAD RATING DIMMABLE CFL/LED, INCANDESCENT/HALOGEN LOAD TYPE CASETA[TM] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "

"

  • PLUG-IN WALL DIMMER TYPE
  • 2-3/16 INCH W X 1-3/16 INCH D X 3-1/8 INCH H SIZE
  • WHITE FINISH
  • UL (CANADA AND US), FCC, NOM, COFETEL APPROVAL
  • INDOOR APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 100 W (CFL/LED), 300 W (INCANDESCENT/HALOGEN) LOAD RATING
  • DIMMABLE CFL/LED, INCANDESCENT/HALOGEN LOAD TYPE
  • CASETA[TM] BRAND
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number PD-3PCL-WH
Product Name Dimmer Switch
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 2651544 - RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor; LED Controller
Mounting Wall/Ceiling
View Details
Dimmer Switches - DM102 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Inline Dimmer - ILD-35-24-L - Metaphase Technologies, Inc.
Metaphase Technologies, Inc.
Specs
Application Interior; Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type LED Lamps
View Details