Lutron Electronics Co., Inc. Dimmer Switch PD-10NXD-WH

Description
" WALL DIMMER TYPE 2.94 INCH W X 4.69 INCH H SIZE GLOSS WHITE FINISH 1-POLE/3-WAY, MULTI-LOCATION OPERATION TYPE UL (CANADA AND US), NOM APPROVAL 120 V VOLTAGE RATING 250 W (CFL/LED), 1000 W (INCANDESCENT), 800 W, 1000 VA LOAD RATING WIRELESS CONTROLLER, REMOTE OPERATOR TYPE 1-GANG CLARO WHITE WALL PLATE TYPE INCANDESCENT/HALOGEN , DIMMABLE CFL/LED, MAGNETIC LOW VOLTAGE LOAD TYPE CASETA[R] BRAND PD MODEL "
Datasheet
Description
" WALL DIMMER TYPE 2.94 INCH W X 4.69 INCH H SIZE GLOSS WHITE FINISH 1-POLE/3-WAY, MULTI-LOCATION OPERATION TYPE UL (CANADA AND US), NOM APPROVAL 120 V VOLTAGE RATING 250 W (CFL/LED), 1000 W (INCANDESCENT), 800 W, 1000 VA LOAD RATING WIRELESS CONTROLLER, REMOTE OPERATOR TYPE 1-GANG CLARO WHITE WALL PLATE TYPE INCANDESCENT/HALOGEN , DIMMABLE CFL/LED, MAGNETIC LOW VOLTAGE LOAD TYPE CASETA[R] BRAND PD MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - PD-10NXD-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
PD-10NXD-WH
Dimmer Switch PD-10NXD-WH
" WALL DIMMER TYPE 2.94 INCH W X 4.69 INCH H SIZE GLOSS WHITE FINISH 1-POLE/3-WAY, MULTI-LOCATION OPERATION TYPE UL (CANADA AND US), NOM APPROVAL 120 V VOLTAGE RATING 250 W (CFL/LED), 1000 W (INCANDESCENT), 800 W, 1000 VA LOAD RATING WIRELESS CONTROLLER, REMOTE OPERATOR TYPE 1-GANG CLARO WHITE WALL PLATE TYPE INCANDESCENT/HALOGEN , DIMMABLE CFL/LED, MAGNETIC LOW VOLTAGE LOAD TYPE CASETA[R] BRAND PD MODEL "

"

  • WALL DIMMER TYPE
  • 2.94 INCH W X 4.69 INCH H SIZE
  • GLOSS WHITE FINISH
  • 1-POLE/3-WAY, MULTI-LOCATION OPERATION TYPE
  • UL (CANADA AND US), NOM APPROVAL
  • 120 V VOLTAGE RATING
  • 250 W (CFL/LED), 1000 W (INCANDESCENT), 800 W, 1000 VA LOAD RATING
  • WIRELESS CONTROLLER, REMOTE OPERATOR TYPE
  • 1-GANG CLARO WHITE WALL PLATE TYPE
  • INCANDESCENT/HALOGEN, DIMMABLE CFL/LED, MAGNETIC LOW VOLTAGE LOAD TYPE
  • CASETA[R] BRAND
  • PD MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number PD-10NXD-WH
Product Name Dimmer Switch
Lamp Type Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Digital Toggle Dimmer Switch - DM101S2 - Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer; Toggle Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Specs
Controller Type Manual On/Off; Switch
Mounting Wall/Ceiling
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Dual Solenoid Valve Controller - VC-2C - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 6-26 Volts
View Details