Lutron Electronics Co., Inc. Dimmer Switch P-BDGPRO-PKG1W

Description
" WALL DIMMER TYPE 2.94 INCH W X 4.69 INCH H SIZE 1-POLE, MULTI-LOCATION OPERATION TYPE 120 V VOLTAGE RATING 150 W (CFL/LED), 600 W (INCANDESCENT) LOAD RATING WIRELESS CONTROLLER, REMOTE OPERATOR TYPE 1-GANG CLARO WHITE (NOT INCLUDED) WALL PLATE TYPE DIMMABLE CFL/LED, MAGNETIC LOW VOLTAGE LOAD TYPE CASETA[R] BRAND P MODEL "
Datasheet
Description
" WALL DIMMER TYPE 2.94 INCH W X 4.69 INCH H SIZE 1-POLE, MULTI-LOCATION OPERATION TYPE 120 V VOLTAGE RATING 150 W (CFL/LED), 600 W (INCANDESCENT) LOAD RATING WIRELESS CONTROLLER, REMOTE OPERATOR TYPE 1-GANG CLARO WHITE (NOT INCLUDED) WALL PLATE TYPE DIMMABLE CFL/LED, MAGNETIC LOW VOLTAGE LOAD TYPE CASETA[R] BRAND P MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - P-BDGPRO-PKG1W - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
P-BDGPRO-PKG1W
Dimmer Switch P-BDGPRO-PKG1W
" WALL DIMMER TYPE 2.94 INCH W X 4.69 INCH H SIZE 1-POLE, MULTI-LOCATION OPERATION TYPE 120 V VOLTAGE RATING 150 W (CFL/LED), 600 W (INCANDESCENT) LOAD RATING WIRELESS CONTROLLER, REMOTE OPERATOR TYPE 1-GANG CLARO WHITE (NOT INCLUDED) WALL PLATE TYPE DIMMABLE CFL/LED, MAGNETIC LOW VOLTAGE LOAD TYPE CASETA[R] BRAND P MODEL "

"

  • WALL DIMMER TYPE
  • 2.94 INCH W X 4.69 INCH H SIZE
  • 1-POLE, MULTI-LOCATION OPERATION TYPE
  • 120 V VOLTAGE RATING
  • 150 W (CFL/LED), 600 W (INCANDESCENT) LOAD RATING
  • WIRELESS CONTROLLER, REMOTE OPERATOR TYPE
  • 1-GANG CLARO WHITE (NOT INCLUDED) WALL PLATE TYPE
  • DIMMABLE CFL/LED, MAGNETIC LOW VOLTAGE LOAD TYPE
  • CASETA[R] BRAND
  • P MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number P-BDGPRO-PKG1W
Product Name Dimmer Switch
Lamp Type Fluorescent Lamps; LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

EDM24 Touch Dimmer - EDM24 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Dual Solenoid Valve Controller - VC-2C - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 6-26 Volts
View Details