Lutron Electronics Co., Inc. Dimmer Switch P-BDG-PKG2P

Description
" WIRELESS PLUG-IN LAMP TYPE 3.12 INCH L X 2.18 INCH W SIZE 1-POLE OPERATION TYPE TABLE AND FLOOR LAMPS APPLICATION 120 V VOLTAGE RATING 300 W (INCANDESCENT), 100 W (CFL/LED) LOAD RATING INCANDESCENT, DIMMABLE CFL/LED LOAD TYPE "
Datasheet
Description
" WIRELESS PLUG-IN LAMP TYPE 3.12 INCH L X 2.18 INCH W SIZE 1-POLE OPERATION TYPE TABLE AND FLOOR LAMPS APPLICATION 120 V VOLTAGE RATING 300 W (INCANDESCENT), 100 W (CFL/LED) LOAD RATING INCANDESCENT, DIMMABLE CFL/LED LOAD TYPE "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - P-BDG-PKG2P - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
P-BDG-PKG2P
Dimmer Switch P-BDG-PKG2P
" WIRELESS PLUG-IN LAMP TYPE 3.12 INCH L X 2.18 INCH W SIZE 1-POLE OPERATION TYPE TABLE AND FLOOR LAMPS APPLICATION 120 V VOLTAGE RATING 300 W (INCANDESCENT), 100 W (CFL/LED) LOAD RATING INCANDESCENT, DIMMABLE CFL/LED LOAD TYPE "

"

  • WIRELESS PLUG-IN LAMP TYPE
  • 3.12 INCH L X 2.18 INCH W SIZE
  • 1-POLE OPERATION TYPE
  • TABLE AND FLOOR LAMPS APPLICATION
  • 120 V VOLTAGE RATING
  • 300 W (INCANDESCENT), 100 W (CFL/LED) LOAD RATING
  • INCANDESCENT, DIMMABLE CFL/LED LOAD TYPE

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number P-BDG-PKG2P
Product Name Dimmer Switch
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
Smart Dimmer Switch 3-Way - DTR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Microprocessor Based Control Drive - LG2S - Hubbell Lighting, Inc.
Specs
Lamp Power 250 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
DMX512 Controller - GWDMX - Greenwich Instruments Ltd.
Greenwich Instruments Ltd.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type DMX Programmable Controller
Lamp Type Theatrical Lighting Equipment
View Details