Lutron Electronics Co., Inc. Dimmer Switch P-BDG-PKG1W

Description
" WALL DIMMER TYPE 2.94 INCH WIDTH X 4.69 INCH HEIGHT SIZE 1-POLE, MULTI-LOCATION OPERATION TYPE 120 VOLT VOLTAGE RATING 150 WATT (CFL/LED), 600 WATT (INCANDESCENT) LOAD RATING WIRELESS CONTROLLER, REMOTE OPERATOR TYPE 1-GANG CLARO WHITE WALL PLATE TYPE DIMMABLE CFL/LED, MAGNETIC LOW VOLTAGE LOAD TYPE CASETA BRAND EXCLUDES WALLPLATE P MODEL "
Datasheet
Description
" WALL DIMMER TYPE 2.94 INCH WIDTH X 4.69 INCH HEIGHT SIZE 1-POLE, MULTI-LOCATION OPERATION TYPE 120 VOLT VOLTAGE RATING 150 WATT (CFL/LED), 600 WATT (INCANDESCENT) LOAD RATING WIRELESS CONTROLLER, REMOTE OPERATOR TYPE 1-GANG CLARO WHITE WALL PLATE TYPE DIMMABLE CFL/LED, MAGNETIC LOW VOLTAGE LOAD TYPE CASETA BRAND EXCLUDES WALLPLATE P MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - P-BDG-PKG1W - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
P-BDG-PKG1W
Dimmer Switch P-BDG-PKG1W
" WALL DIMMER TYPE 2.94 INCH WIDTH X 4.69 INCH HEIGHT SIZE 1-POLE, MULTI-LOCATION OPERATION TYPE 120 VOLT VOLTAGE RATING 150 WATT (CFL/LED), 600 WATT (INCANDESCENT) LOAD RATING WIRELESS CONTROLLER, REMOTE OPERATOR TYPE 1-GANG CLARO WHITE WALL PLATE TYPE DIMMABLE CFL/LED, MAGNETIC LOW VOLTAGE LOAD TYPE CASETA BRAND EXCLUDES WALLPLATE P MODEL "

"

  • WALL DIMMER TYPE
  • 2.94 INCH WIDTH X 4.69 INCH HEIGHT SIZE
  • 1-POLE, MULTI-LOCATION OPERATION TYPE
  • 120 VOLT VOLTAGE RATING
  • 150 WATT (CFL/LED), 600 WATT (INCANDESCENT) LOAD RATING
  • WIRELESS CONTROLLER, REMOTE OPERATOR TYPE
  • 1-GANG CLARO WHITE WALL PLATE TYPE
  • DIMMABLE CFL/LED, MAGNETIC LOW VOLTAGE LOAD TYPE
  • CASETA BRAND
  • EXCLUDES WALLPLATE
  • P MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number P-BDG-PKG1W
Product Name Dimmer Switch
Lamp Type Fluorescent Lamps; LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

EDM23 Push Button Dimmer - EDM23 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
PWM Controller for Resistive Loads - RLC30 - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details