Lutron Electronics Co., Inc. DIMMER SWITCH NTSTV-DV-WH

Description
" WALL DIMMER TYPE 2.75 INCH W X 1.31 INCH D X 4.56 INCH H SIZE MATTE WHITE FINISH 1-POLE OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 TO 277 VAC AT 50/60 HZ, 0 TO 10 VDC VOLTAGE RATING 8 AMPERE LOAD RATING CAPTIVE LINEAR SLIDE OPERATOR TYPE 1-GANG WALL PLATE TYPE ELECTRONIC BALLAST/LED DRIVER LOAD TYPE NOVA[R] BRAND "
Datasheet
Description
" WALL DIMMER TYPE 2.75 INCH W X 1.31 INCH D X 4.56 INCH H SIZE MATTE WHITE FINISH 1-POLE OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 TO 277 VAC AT 50/60 HZ, 0 TO 10 VDC VOLTAGE RATING 8 AMPERE LOAD RATING CAPTIVE LINEAR SLIDE OPERATOR TYPE 1-GANG WALL PLATE TYPE ELECTRONIC BALLAST/LED DRIVER LOAD TYPE NOVA[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIMMER SWITCH - NTSTV-DV-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
DIMMER SWITCH
NTSTV-DV-WH
DIMMER SWITCH NTSTV-DV-WH
" WALL DIMMER TYPE 2.75 INCH W X 1.31 INCH D X 4.56 INCH H SIZE MATTE WHITE FINISH 1-POLE OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 TO 277 VAC AT 50/60 HZ, 0 TO 10 VDC VOLTAGE RATING 8 AMPERE LOAD RATING CAPTIVE LINEAR SLIDE OPERATOR TYPE 1-GANG WALL PLATE TYPE ELECTRONIC BALLAST/LED DRIVER LOAD TYPE NOVA[R] BRAND "

"

  • WALL DIMMER TYPE
  • 2.75 INCH W X 1.31 INCH D X 4.56 INCH H SIZE
  • MATTE WHITE FINISH
  • 1-POLE OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • COMMERCIAL/RESIDENTIAL APPLICATION
  • 120 TO 277 VAC AT 50/60 HZ, 0 TO 10 VDC VOLTAGE RATING
  • 8 AMPERE LOAD RATING
  • CAPTIVE LINEAR SLIDE OPERATOR TYPE
  • 1-GANG WALL PLATE TYPE
  • ELECTRONIC BALLAST/LED DRIVER LOAD TYPE
  • NOVA[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number NTSTV-DV-WH
Product Name DIMMER SWITCH
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Smart Rotary Dimmer Switch - DRS10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; LED Lamps
Voltage 120V AC 60Hz
View Details
Microprocessor Based Control Drive - LG1S - Hubbell Lighting, Inc.
Specs
Lamp Power 100 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
DMX512 Controller - GWDMX - Greenwich Instruments Ltd.
Greenwich Instruments Ltd.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type DMX Programmable Controller
Lamp Type Theatrical Lighting Equipment
View Details