Lutron Electronics Co., Inc. Dimmer Switch NTSTV-DV-IV

Description
" WALL DIMMER TYPE 2.75 INCH W X 1.31 INCH D X 4.56 INCH H SIZE MATTE IVORY FINISH 1-POLE OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 TO 277 VAC AT 50/60 HZ, 0 TO 10 VDC VOLTAGE RATING 8 AMPERE LOAD RATING CAPTIVE LINEAR SLIDE OPERATOR TYPE 1-GANG WALL PLATE TYPE ELECTRONIC BALLAST/LED DRIVER LOAD TYPE NOVA T[R] BRAND "
Datasheet
Description
" WALL DIMMER TYPE 2.75 INCH W X 1.31 INCH D X 4.56 INCH H SIZE MATTE IVORY FINISH 1-POLE OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 TO 277 VAC AT 50/60 HZ, 0 TO 10 VDC VOLTAGE RATING 8 AMPERE LOAD RATING CAPTIVE LINEAR SLIDE OPERATOR TYPE 1-GANG WALL PLATE TYPE ELECTRONIC BALLAST/LED DRIVER LOAD TYPE NOVA T[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - NTSTV-DV-IV - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
NTSTV-DV-IV
Dimmer Switch NTSTV-DV-IV
" WALL DIMMER TYPE 2.75 INCH W X 1.31 INCH D X 4.56 INCH H SIZE MATTE IVORY FINISH 1-POLE OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 TO 277 VAC AT 50/60 HZ, 0 TO 10 VDC VOLTAGE RATING 8 AMPERE LOAD RATING CAPTIVE LINEAR SLIDE OPERATOR TYPE 1-GANG WALL PLATE TYPE ELECTRONIC BALLAST/LED DRIVER LOAD TYPE NOVA T[R] BRAND "

"

  • WALL DIMMER TYPE
  • 2.75 INCH W X 1.31 INCH D X 4.56 INCH H SIZE
  • MATTE IVORY FINISH
  • 1-POLE OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • COMMERCIAL/RESIDENTIAL APPLICATION
  • 120 TO 277 VAC AT 50/60 HZ, 0 TO 10 VDC VOLTAGE RATING
  • 8 AMPERE LOAD RATING
  • CAPTIVE LINEAR SLIDE OPERATOR TYPE
  • 1-GANG WALL PLATE TYPE
  • ELECTRONIC BALLAST/LED DRIVER LOAD TYPE
  • NOVA T[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number NTSTV-DV-IV
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required with Haptic Feedback at 50% Brightness - DM17 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
ConstantCurrent PWM Resistive Controller - RLC-230 - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details