Lutron Electronics Co., Inc. Duplex/Single Receptacle NTR-20-IG-OR-AL

Description
" DUPLEX, DIMMING TYPE ORANGE COLOR 5-20R CONFIGURATION COMMERCIAL, RESIDENTIAL GRADE UL, CSA, NOM APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUNDING NOVA T[R] BRAND WALL PLATE COLOR MATTE ALMOND OVERALL DIMENSION 2.75 INCH W X 4.56 INCH H NTR MODEL "
Datasheet
Description
" DUPLEX, DIMMING TYPE ORANGE COLOR 5-20R CONFIGURATION COMMERCIAL, RESIDENTIAL GRADE UL, CSA, NOM APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUNDING NOVA T[R] BRAND WALL PLATE COLOR MATTE ALMOND OVERALL DIMENSION 2.75 INCH W X 4.56 INCH H NTR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - NTR-20-IG-OR-AL - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Duplex/Single Receptacle
NTR-20-IG-OR-AL
Duplex/Single Receptacle NTR-20-IG-OR-AL
" DUPLEX, DIMMING TYPE ORANGE COLOR 5-20R CONFIGURATION COMMERCIAL, RESIDENTIAL GRADE UL, CSA, NOM APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUNDING NOVA T[R] BRAND WALL PLATE COLOR MATTE ALMOND OVERALL DIMENSION 2.75 INCH W X 4.56 INCH H NTR MODEL "

"

  • DUPLEX, DIMMING TYPE
  • ORANGE COLOR
  • 5-20R CONFIGURATION
  • COMMERCIAL, RESIDENTIAL GRADE
  • UL, CSA, NOM APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • ISOLATED GROUNDING
  • NOVA T[R] BRAND
  • WALL PLATE COLOR MATTE ALMOND
  • OVERALL DIMENSION 2.75 INCH W X 4.56 INCH H
  • NTR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Power Connectors
Product Number NTR-20-IG-OR-AL
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential; Commercial
Country Selection USA
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Small Box Receptacle - D41S51A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Solar Connectors - 1-2477508-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details