Lutron Electronics Co., Inc. Duplex/Single Receptacle NTR-20-HDTR-SI

Description
" DUPLEX, HALF DIMMING TYPE MATTE SIENNA COLOR 5-20R CONFIGURATION COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE UL, CSA, NOM APPROVAL 120/125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING TAMPER RESISTANT BACK WIRING NOVA T[R] BRAND OVERALL DIMENSION 2.75 INCH W X 1.31 INCH D X 4.56 INCH H NTR MODEL "
Datasheet
Description
" DUPLEX, HALF DIMMING TYPE MATTE SIENNA COLOR 5-20R CONFIGURATION COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE UL, CSA, NOM APPROVAL 120/125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING TAMPER RESISTANT BACK WIRING NOVA T[R] BRAND OVERALL DIMENSION 2.75 INCH W X 1.31 INCH D X 4.56 INCH H NTR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - NTR-20-HDTR-SI - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Duplex/Single Receptacle
NTR-20-HDTR-SI
Duplex/Single Receptacle NTR-20-HDTR-SI
" DUPLEX, HALF DIMMING TYPE MATTE SIENNA COLOR 5-20R CONFIGURATION COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE UL, CSA, NOM APPROVAL 120/125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING TAMPER RESISTANT BACK WIRING NOVA T[R] BRAND OVERALL DIMENSION 2.75 INCH W X 1.31 INCH D X 4.56 INCH H NTR MODEL "

"

  • DUPLEX, HALF DIMMING TYPE
  • MATTE SIENNA COLOR
  • 5-20R CONFIGURATION
  • COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE
  • UL, CSA, NOM APPROVAL
  • 120/125 VAC AT 60 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • TAMPER RESISTANT
  • BACK WIRING
  • NOVA T[R] BRAND
  • OVERALL DIMENSION 2.75 INCH W X 1.31 INCH D X 4.56 INCH H
  • NTR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Power Connectors
Product Number NTR-20-HDTR-SI
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential; Commercial
Country Selection USA
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
AC Power Entry Modules - 4303.1064 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Quick Connect (0.187")
View Details
IP67 Watertight Straight Receptacle - F52S35A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers