Lutron Electronics Co., Inc. GFCI Duplex Receptacle NTR-20-GFTR-BR

Description
" DUPLEX WITH LED INDICATOR LIGHT TYPE MATTE BROWN COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL/RESIDENTI AL GRADE UL, CSA, NOM APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING NOVA T[R] BRAND DIMENSION 2.75 INCH W X 0.3 INCH D X 4.56 INCH H INCLUDES 1-GANG WALLPLATE NTR MODEL "
Datasheet
Description
" DUPLEX WITH LED INDICATOR LIGHT TYPE MATTE BROWN COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL/RESIDENTI AL GRADE UL, CSA, NOM APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING NOVA T[R] BRAND DIMENSION 2.75 INCH W X 0.3 INCH D X 4.56 INCH H INCLUDES 1-GANG WALLPLATE NTR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - NTR-20-GFTR-BR - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
GFCI Duplex Receptacle
NTR-20-GFTR-BR
GFCI Duplex Receptacle NTR-20-GFTR-BR
" DUPLEX WITH LED INDICATOR LIGHT TYPE MATTE BROWN COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL/RESIDENTI AL GRADE UL, CSA, NOM APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING NOVA T[R] BRAND DIMENSION 2.75 INCH W X 0.3 INCH D X 4.56 INCH H INCLUDES 1-GANG WALLPLATE NTR MODEL "

"

  • DUPLEX WITH LED INDICATOR LIGHT TYPE
  • MATTE BROWN COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL/RESIDENTIAL GRADE
  • UL, CSA, NOM APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK WIRING
  • NOVA T[R] BRAND
  • DIMENSION 2.75 INCH W X 0.3 INCH D X 4.56 INCH H
  • INCLUDES 1-GANG WALLPLATE
  • NTR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Power Connectors
Product Number NTR-20-GFTR-BR
Product Name GFCI Duplex Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential; Commercial
Country Selection USA
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-124-317-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Solder Cup
View Details
IP44 Splashproof Straight Receptacle - F42S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details