Lutron Electronics Co., Inc. Duplex/Single Receptacle NTR-15-TR-SI

Description
" DUPLEX, DIMMING TYPE MATTE SIENNA COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL, RESIDENTIAL GRADE UL, CSA, NOM APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT BACK WIRING NOVA T[R] BRAND OVERALL DIMENSION 2.75 INCH W X 1.31 INCH D X 4.56 INCH H INCLUDES 1-GANG WALL PLATE NTR MODEL "
Datasheet
Description
" DUPLEX, DIMMING TYPE MATTE SIENNA COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL, RESIDENTIAL GRADE UL, CSA, NOM APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT BACK WIRING NOVA T[R] BRAND OVERALL DIMENSION 2.75 INCH W X 1.31 INCH D X 4.56 INCH H INCLUDES 1-GANG WALL PLATE NTR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - NTR-15-TR-SI - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Duplex/Single Receptacle
NTR-15-TR-SI
Duplex/Single Receptacle NTR-15-TR-SI
" DUPLEX, DIMMING TYPE MATTE SIENNA COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL, RESIDENTIAL GRADE UL, CSA, NOM APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT BACK WIRING NOVA T[R] BRAND OVERALL DIMENSION 2.75 INCH W X 1.31 INCH D X 4.56 INCH H INCLUDES 1-GANG WALL PLATE NTR MODEL "

"

  • DUPLEX, DIMMING TYPE
  • MATTE SIENNA COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL, RESIDENTIAL GRADE
  • UL, CSA, NOM APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT
  • BACK WIRING
  • NOVA T[R] BRAND
  • OVERALL DIMENSION 2.75 INCH W X 1.31 INCH D X 4.56 INCH H
  • INCLUDES 1-GANG WALL PLATE
  • NTR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Power Connectors
Product Number NTR-15-TR-SI
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential; Commercial
Country Selection USA
Type / Features Tamper Resistant
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
IP44 Splashproof Straight Inlet - A32S22A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
AC Power Entry Modules - 4301.1214.06 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details