Lutron Electronics Co., Inc. Duplex/Single Receptacle NTR-15-IG-OR-SI

Description
" DUPLEX, DIMMING TYPE ORANGE COLOR 5-15R CONFIGURATION COMMERCIAL, RESIDENTIAL GRADE UL, CSA, NOM APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUNDING NOVA T[R] BRAND WALL PLATE COLOR MATTE SIENNA OVERALL DIMENSION 2.75 INCH W X 4.56 INCH H NTR MODEL "
Datasheet
Description
" DUPLEX, DIMMING TYPE ORANGE COLOR 5-15R CONFIGURATION COMMERCIAL, RESIDENTIAL GRADE UL, CSA, NOM APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUNDING NOVA T[R] BRAND WALL PLATE COLOR MATTE SIENNA OVERALL DIMENSION 2.75 INCH W X 4.56 INCH H NTR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - NTR-15-IG-OR-SI - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Duplex/Single Receptacle
NTR-15-IG-OR-SI
Duplex/Single Receptacle NTR-15-IG-OR-SI
" DUPLEX, DIMMING TYPE ORANGE COLOR 5-15R CONFIGURATION COMMERCIAL, RESIDENTIAL GRADE UL, CSA, NOM APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUNDING NOVA T[R] BRAND WALL PLATE COLOR MATTE SIENNA OVERALL DIMENSION 2.75 INCH W X 4.56 INCH H NTR MODEL "

"

  • DUPLEX, DIMMING TYPE
  • ORANGE COLOR
  • 5-15R CONFIGURATION
  • COMMERCIAL, RESIDENTIAL GRADE
  • UL, CSA, NOM APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • ISOLATED GROUNDING
  • NOVA T[R] BRAND
  • WALL PLATE COLOR MATTE SIENNA
  • OVERALL DIMENSION 2.75 INCH W X 4.56 INCH H
  • NTR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Power Connectors
Product Number NTR-15-IG-OR-SI
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential; Commercial
Country Selection USA
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Circular Power Connectors - 1-213828-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details