"
DUPLEX, DIMMING TYPE
ORANGE COLOR
5-15R CONFIGURATION
COMMERCIAL, RESIDENTIAL GRADE
UL, CSA, NOM APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
ISOLATED GROUNDING
NOVA T[R] BRAND
WALL PLATE COLOR MATTE ALMOND
OVERALL DIMENSION 2.75 INCH W X 4.56 INCH H
NTR MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
DUPLEX, DIMMING TYPE
ORANGE COLOR
5-15R CONFIGURATION
COMMERCIAL, RESIDENTIAL GRADE
UL, CSA, NOM APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
ISOLATED GROUNDING
NOVA T[R] BRAND
WALL PLATE COLOR MATTE ALMOND
OVERALL DIMENSION 2.75 INCH W X 4.56 INCH H
NTR MODEL
"
"
DUPLEX, DIMMING TYPE
ORANGE COLOR
5-15R CONFIGURATION
COMMERCIAL, RESIDENTIAL GRADE
UL, CSA, NOM APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
ISOLATED GROUNDING
NOVA T[R] BRAND
WALL PLATE COLOR MATTE ALMOND
OVERALL DIMENSION 2.75 INCH W X 4.56 INCH H
NTR MODEL
"