Lutron Electronics Co., Inc. Duplex/Single Receptacle NTR-15-HDTR-BL

Description
" DUPLEX, HALF DIMMING TYPE MATTE BLACK COLOR 5-15R CONFIGURATION COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE UL, CSA, NOM APPROVAL 120/125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING TAMPER RESISTANT BACK WIRING NOVA T[R] BRAND OVERALL DIMENSION 2.75 INCH W X 1.31 INCH D X 4.56 INCH H NTR MODEL "
Datasheet
Description
" DUPLEX, HALF DIMMING TYPE MATTE BLACK COLOR 5-15R CONFIGURATION COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE UL, CSA, NOM APPROVAL 120/125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING TAMPER RESISTANT BACK WIRING NOVA T[R] BRAND OVERALL DIMENSION 2.75 INCH W X 1.31 INCH D X 4.56 INCH H NTR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - NTR-15-HDTR-BL - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Duplex/Single Receptacle
NTR-15-HDTR-BL
Duplex/Single Receptacle NTR-15-HDTR-BL
" DUPLEX, HALF DIMMING TYPE MATTE BLACK COLOR 5-15R CONFIGURATION COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE UL, CSA, NOM APPROVAL 120/125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING TAMPER RESISTANT BACK WIRING NOVA T[R] BRAND OVERALL DIMENSION 2.75 INCH W X 1.31 INCH D X 4.56 INCH H NTR MODEL "

"

  • DUPLEX, HALF DIMMING TYPE
  • MATTE BLACK COLOR
  • 5-15R CONFIGURATION
  • COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE
  • UL, CSA, NOM APPROVAL
  • 120/125 VAC AT 60 HZ VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • TAMPER RESISTANT
  • BACK WIRING
  • NOVA T[R] BRAND
  • OVERALL DIMENSION 2.75 INCH W X 1.31 INCH D X 4.56 INCH H
  • NTR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Power Connectors
Product Number NTR-15-HDTR-BL
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential; Commercial
Country Selection USA
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-1969599-8 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details
16/20A 6Hr Plug Red/Black, 4P 5W, IP 44 Plug - 84151305 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
AC Power Entry Modules - 3-103-026 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details