Lutron Electronics Co., Inc. Duplex/Single Receptacle NTR-15-HDTR-BE

Description
" DUPLEX, HALF DIMMING TYPE MATTE BEIGE COLOR 5-15R CONFIGURATION COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE UL, CSA, NOM APPROVAL 120/125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING TAMPER RESISTANT BACK WIRING NOVA T[R] BRAND OVERALL DIMENSION 2.75 INCH W X 1.31 INCH D X 4.56 INCH H NTR MODEL "
Datasheet
Description
" DUPLEX, HALF DIMMING TYPE MATTE BEIGE COLOR 5-15R CONFIGURATION COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE UL, CSA, NOM APPROVAL 120/125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING TAMPER RESISTANT BACK WIRING NOVA T[R] BRAND OVERALL DIMENSION 2.75 INCH W X 1.31 INCH D X 4.56 INCH H NTR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - NTR-15-HDTR-BE - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Duplex/Single Receptacle
NTR-15-HDTR-BE
Duplex/Single Receptacle NTR-15-HDTR-BE
" DUPLEX, HALF DIMMING TYPE MATTE BEIGE COLOR 5-15R CONFIGURATION COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE UL, CSA, NOM APPROVAL 120/125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING TAMPER RESISTANT BACK WIRING NOVA T[R] BRAND OVERALL DIMENSION 2.75 INCH W X 1.31 INCH D X 4.56 INCH H NTR MODEL "

"

  • DUPLEX, HALF DIMMING TYPE
  • MATTE BEIGE COLOR
  • 5-15R CONFIGURATION
  • COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE
  • UL, CSA, NOM APPROVAL
  • 120/125 VAC AT 60 HZ VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • TAMPER RESISTANT
  • BACK WIRING
  • NOVA T[R] BRAND
  • OVERALL DIMENSION 2.75 INCH W X 1.31 INCH D X 4.56 INCH H
  • NTR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Power Connectors
Product Number NTR-15-HDTR-BE
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential; Commercial
Country Selection USA
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1445825-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
2 suppliers
IEC 60320 C16 Snap-In Inlet; 3.0mm panel thickness - 83030830 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-128-805-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Solder Cup
View Details