Lutron Electronics Co., Inc. GFCI Duplex Receptacle NTR-15-GFTR-SI

Description
" DUPLEX WITH LED INDICATOR LIGHT TYPE MATTE SIENNA COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL/RESIDENTI AL GRADE UL, CSA, NOM APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING NOVA T[R] BRAND DIMENSION 2.75 INCH W X 0.3 INCH D X 4.56 INCH H INCLUDES 1-GANG WALLPLATE NTR MODEL "
Datasheet
Description
" DUPLEX WITH LED INDICATOR LIGHT TYPE MATTE SIENNA COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL/RESIDENTI AL GRADE UL, CSA, NOM APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING NOVA T[R] BRAND DIMENSION 2.75 INCH W X 0.3 INCH D X 4.56 INCH H INCLUDES 1-GANG WALLPLATE NTR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - NTR-15-GFTR-SI - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
GFCI Duplex Receptacle
NTR-15-GFTR-SI
GFCI Duplex Receptacle NTR-15-GFTR-SI
" DUPLEX WITH LED INDICATOR LIGHT TYPE MATTE SIENNA COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL/RESIDENTI AL GRADE UL, CSA, NOM APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING NOVA T[R] BRAND DIMENSION 2.75 INCH W X 0.3 INCH D X 4.56 INCH H INCLUDES 1-GANG WALLPLATE NTR MODEL "

"

  • DUPLEX WITH LED INDICATOR LIGHT TYPE
  • MATTE SIENNA COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL/RESIDENTIAL GRADE
  • UL, CSA, NOM APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK WIRING
  • NOVA T[R] BRAND
  • DIMENSION 2.75 INCH W X 0.3 INCH D X 4.56 INCH H
  • INCLUDES 1-GANG WALLPLATE
  • NTR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Power Connectors
Product Number NTR-15-GFTR-SI
Product Name GFCI Duplex Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential; Commercial
Country Selection USA
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 206227-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
2 suppliers
Chinese Combination Class I & Class II Socket; 10A - 88052181 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; Chinese 10A Combo
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
AC Power Entry Modules - 3-101-785 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Snap In
View Details