"
DUPLEX WITH LED INDICATOR LIGHT TYPE
MATTE BROWN COLOR
5-15R CONFIGURATION
3 WIRE(S)
COMMERCIAL/RESIDENTI
AL GRADE
UL, CSA, NOM APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
BACK WIRING
NOVA T[R] BRAND
DIMENSION 2.75 INCH W X 0.3 INCH D X 4.56 INCH H
INCLUDES 1-GANG WALLPLATE
NTR MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
DUPLEX WITH LED INDICATOR LIGHT TYPE
MATTE BROWN COLOR
5-15R CONFIGURATION
3 WIRE(S)
COMMERCIAL/RESIDENTI
AL GRADE
UL, CSA, NOM APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
BACK WIRING
NOVA T[R] BRAND
DIMENSION 2.75 INCH W X 0.3 INCH D X 4.56 INCH H
INCLUDES 1-GANG WALLPLATE
NTR MODEL
"
"
DUPLEX WITH LED INDICATOR LIGHT TYPE
MATTE BROWN COLOR
5-15R CONFIGURATION
3 WIRE(S)
COMMERCIAL/RESIDENTI
AL GRADE
UL, CSA, NOM APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
BACK WIRING
NOVA T[R] BRAND
DIMENSION 2.75 INCH W X 0.3 INCH D X 4.56 INCH H
INCLUDES 1-GANG WALLPLATE
NTR MODEL
"