Lutron Electronics Co., Inc. Dimmer Switch NTLV-1500-GR

Description
" WALL DIMMER TYPE 4.56 INCH W X 1.31 INCH D X 4.56 INCH H SIZE MATTE GRAY FINISH 1-POLE OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1500 VA/1200 W LOAD RATING SLIDE TO OFF OPERATOR TYPE 1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE NOVA T[R] BRAND NTLV MODEL "
Datasheet
Description
" WALL DIMMER TYPE 4.56 INCH W X 1.31 INCH D X 4.56 INCH H SIZE MATTE GRAY FINISH 1-POLE OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1500 VA/1200 W LOAD RATING SLIDE TO OFF OPERATOR TYPE 1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE NOVA T[R] BRAND NTLV MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - NTLV-1500-GR - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
NTLV-1500-GR
Dimmer Switch NTLV-1500-GR
" WALL DIMMER TYPE 4.56 INCH W X 1.31 INCH D X 4.56 INCH H SIZE MATTE GRAY FINISH 1-POLE OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1500 VA/1200 W LOAD RATING SLIDE TO OFF OPERATOR TYPE 1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE NOVA T[R] BRAND NTLV MODEL "

"

  • WALL DIMMER TYPE
  • 4.56 INCH W X 1.31 INCH D X 4.56 INCH H SIZE
  • MATTE GRAY FINISH
  • 1-POLE OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • COMMERCIAL, RESIDENTIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 1500 VA/1200 W LOAD RATING
  • SLIDE TO OFF OPERATOR TYPE
  • 1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE
  • MAGNETIC LOW VOLTAGE LOAD TYPE
  • NOVA T[R] BRAND
  • NTLV MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number NTLV-1500-GR
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Lighting Controllers - 1288802 - RS Components, Ltd.
Specs
Controller Type Manual On/Off; Switch
View Details
Decorator AC Switch - CA-1PS-WH - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Application Commercial; Residential
Voltage 115/120V; 277 VAC 60 Hz
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details