Lutron Electronics Co., Inc. Dimmer Switch NTFTU-5A-277-BE

Description
" WALL DIMMER TYPE 2.75 INCH W X 1.31 INCH D X 4.56 INCH H SIZE MATTE BEIGE FINISH 1-POLE WITH NEUTRAL OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 277 VAC AT 60 HZ VOLTAGE RATING 5 AMPERE LOAD RATING SLIDE TO OFF OPERATOR TYPE 1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE FLUORESCENT LOAD TYPE NOVA T[R] BRAND NTFTU MODEL "
Datasheet
Description
" WALL DIMMER TYPE 2.75 INCH W X 1.31 INCH D X 4.56 INCH H SIZE MATTE BEIGE FINISH 1-POLE WITH NEUTRAL OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 277 VAC AT 60 HZ VOLTAGE RATING 5 AMPERE LOAD RATING SLIDE TO OFF OPERATOR TYPE 1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE FLUORESCENT LOAD TYPE NOVA T[R] BRAND NTFTU MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - NTFTU-5A-277-BE - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
NTFTU-5A-277-BE
Dimmer Switch NTFTU-5A-277-BE
" WALL DIMMER TYPE 2.75 INCH W X 1.31 INCH D X 4.56 INCH H SIZE MATTE BEIGE FINISH 1-POLE WITH NEUTRAL OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 277 VAC AT 60 HZ VOLTAGE RATING 5 AMPERE LOAD RATING SLIDE TO OFF OPERATOR TYPE 1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE FLUORESCENT LOAD TYPE NOVA T[R] BRAND NTFTU MODEL "

"

  • WALL DIMMER TYPE
  • 2.75 INCH W X 1.31 INCH D X 4.56 INCH H SIZE
  • MATTE BEIGE FINISH
  • 1-POLE WITH NEUTRAL OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • COMMERCIAL, RESIDENTIAL APPLICATION
  • 277 VAC AT 60 HZ VOLTAGE RATING
  • 5 AMPERE LOAD RATING
  • SLIDE TO OFF OPERATOR TYPE
  • 1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE
  • FLUORESCENT LOAD TYPE
  • NOVA T[R] BRAND
  • NTFTU MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number NTFTU-5A-277-BE
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch - DRS10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; LED Lamps
Voltage 120V AC 60Hz
View Details
3 Channel 0-10V PWM Dimmer 12 - 24VDC 5A - LC-EU-DIM-1 - ECO Light LED
Specs
Lamp Type LED Lamps
Lamp Power 360 watts
Voltage 24 VDC
View Details
EasyControls™ Lighting Control - EC-Light Panel - Distech Controls, Inc.
Specs
Application Interior; Security; Commercial; Industrial
Controller Type Manual On/Off; Time Override
Lamp Type High Intensity Discharge Lamps
View Details