"
WALL DIMMER TYPE
2.75 INCH W X 1.31 INCH D X 4.56 INCH H SIZE
MATTE ALMOND FINISH
1-POLE WITH NEUTRAL OPERATION TYPE
UL, CSA, NOM APPROVAL
COMMERCIAL, RESIDENTIAL APPLICATION
277 VAC AT 60 HZ VOLTAGE RATING
5 AMPERE LOAD RATING
SLIDE TO OFF OPERATOR TYPE
1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE
FLUORESCENT LOAD TYPE
NOVA T[R] BRAND
NTFTU MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
WALL DIMMER TYPE
2.75 INCH W X 1.31 INCH D X 4.56 INCH H SIZE
MATTE ALMOND FINISH
1-POLE WITH NEUTRAL OPERATION TYPE
UL, CSA, NOM APPROVAL
COMMERCIAL, RESIDENTIAL APPLICATION
277 VAC AT 60 HZ VOLTAGE RATING
5 AMPERE LOAD RATING
SLIDE TO OFF OPERATOR TYPE
1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE
FLUORESCENT LOAD TYPE
NOVA T[R] BRAND
NTFTU MODEL
"
"
WALL DIMMER TYPE
2.75 INCH W X 1.31 INCH D X 4.56 INCH H SIZE
MATTE ALMOND FINISH
1-POLE WITH NEUTRAL OPERATION TYPE
UL, CSA, NOM APPROVAL
COMMERCIAL, RESIDENTIAL APPLICATION
277 VAC AT 60 HZ VOLTAGE RATING
5 AMPERE LOAD RATING
SLIDE TO OFF OPERATOR TYPE
1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE
FLUORESCENT LOAD TYPE
NOVA T[R] BRAND
NTFTU MODEL
"