Lutron Electronics Co., Inc.Fan Speed Control SwitchNTFSQ-LA
Description
"
3-SPEED TYPE
2.75 INCH W X 0.3 INCH D X 4.56 INCH H SIZE
LIGHT ALMOND COLOR
1-POLE OPERATION TYPE
UL, CSA, NOM APPROVAL
RESIDENTIAL, COMMERCIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
1.5 AMPERE LOAD RATING
SLIDE ON/OFF OPERATOR TYPE
CEILING PADDLE/EXHAUST FAN LOAD TYPE
NOVA T[R] BRAND
PACKAGING TYPE BOX
OPERATING TEMPERATURE 32 TO 104 DEG F
NTFSQ MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
3-SPEED TYPE
2.75 INCH W X 0.3 INCH D X 4.56 INCH H SIZE
LIGHT ALMOND COLOR
1-POLE OPERATION TYPE
UL, CSA, NOM APPROVAL
RESIDENTIAL, COMMERCIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
1.5 AMPERE LOAD RATING
SLIDE ON/OFF OPERATOR TYPE
CEILING PADDLE/EXHAUST FAN LOAD TYPE
NOVA T[R] BRAND
PACKAGING TYPE BOX
OPERATING TEMPERATURE 32 TO 104 DEG F
NTFSQ MODEL
"
"
3-SPEED TYPE
2.75 INCH W X 0.3 INCH D X 4.56 INCH H SIZE
LIGHT ALMOND COLOR
1-POLE OPERATION TYPE
UL, CSA, NOM APPROVAL
RESIDENTIAL, COMMERCIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
1.5 AMPERE LOAD RATING
SLIDE ON/OFF OPERATOR TYPE
CEILING PADDLE/EXHAUST FAN LOAD TYPE
NOVA T[R] BRAND
PACKAGING TYPE BOX
OPERATING TEMPERATURE 32 TO 104 DEG F
NTFSQ MODEL
"