Enervex, Inc. Fan Control ADC150

Description
The ENERVEX ADC150 is a Modulating Fan Control used with up to 2 appliances to monitor and maintain a constant draft or pressure in a chimney or duct. The ADC150 can be used with models RS, RSHT, and GSV fans. It can control the fan speed directly or via a Variable Frequency Drive (VFD, sold seperately). The ADC150 is typically used to control the draft of a gas-fired, sealed fireplace or water heaters. The ADC150 monitors the draft in a chimney system via a connection to a pressure transducer (XTP2) attached to the chimney, and maintains the draft by modulating the fan speed. It provides a 10-120V AC power to single phase fans and 0-10V DC control signal to control 3-phase fans via a variable frequency drive.
Description
The ENERVEX ADC150 is a Modulating Fan Control used with up to 2 appliances to monitor and maintain a constant draft or pressure in a chimney or duct. The ADC150 can be used with models RS, RSHT, and GSV fans. It can control the fan speed directly or via a Variable Frequency Drive (VFD, sold seperately). The ADC150 is typically used to control the draft of a gas-fired, sealed fireplace or water heaters. The ADC150 monitors the draft in a chimney system via a connection to a pressure transducer (XTP2) attached to the chimney, and maintains the draft by modulating the fan speed. It provides a 10-120V AC power to single phase fans and 0-10V DC control signal to control 3-phase fans via a variable frequency drive.

Suppliers

Company
Product
Description
Supplier Links
Fan Control - ADC150 - Enervex, Inc.
Alpharetta, GA, USA
Fan Control
ADC150
Fan Control ADC150
The ENERVEX ADC150 is a Modulating Fan Control used with up to 2 appliances to monitor and maintain a constant draft or pressure in a chimney or duct. The ADC150 can be used with models RS, RSHT, and GSV fans. It can control the fan speed directly or via a Variable Frequency Drive (VFD, sold seperately). The ADC150 is typically used to control the draft of a gas-fired, sealed fireplace or water heaters. The ADC150 monitors the draft in a chimney system via a connection to a pressure transducer (XTP2) attached to the chimney, and maintains the draft by modulating the fan speed. It provides a 10-120V AC power to single phase fans and 0-10V DC control signal to control 3-phase fans via a variable frequency drive.

The ENERVEX ADC150 is a Modulating Fan Control used with up to 2 appliances to monitor and maintain a constant draft or pressure in a chimney or duct. The ADC150 can be used with models RS, RSHT, and GSV fans. It can control the fan speed directly or via a Variable Frequency Drive (VFD, sold seperately). The ADC150 is typically used to control the draft of a gas-fired, sealed fireplace or water heaters.
The ADC150 monitors the draft in a chimney system via a connection to a pressure transducer (XTP2) attached to the chimney, and maintains the draft by modulating the fan speed. It provides a 10-120V AC power to single phase fans and 0-10V DC control signal to control 3-phase fans via a variable frequency drive.

Supplier's Site

Technical Specifications

  Enervex, Inc.
Product Category HVAC Controllers
Product Number ADC150
Product Name Fan Control
Controller Type HVAC
Unlock Full Specs
to access all available technical data

Similar Products

PSK Series Refrigeration Controllers -  - Parker Sporlan Division
Specs
Controller Type HVAC
Control Other; N/A
Type DC Voltage Inputs; 230 VAC
View Details
Fan Speed Controllers - 272205 - RS Components, Ltd.
Specs
Controller Type HVAC
View Details
Comfort Alert™ Diagnostics Controller -  - Emerson Climate Technologies
Emerson Climate Technologies
Specs
Controller Type HVAC
View Details
Wireless Control - EW40 - Enervex, Inc.
Specs
Controller Type HVAC
Control PID
Features Rate Indication/ Control
View Details