Lutron Electronics Co., Inc. Dimmer Switch NTF-10-277-BR

Description
" WALL DIMMER TYPE 2.75 INCH W X 1.31 INCH D X 4.56 INCH H SIZE MATTE BROWN FINISH 1-POLE WITH NEUTRAL OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 277 VAC AT 60 HZ VOLTAGE RATING 8 AMPERE LOAD RATING SLIDE TO OFF OPERATOR TYPE 1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE 3-WIRE FLUORESCENT, LED LOAD TYPE NOVA T[R] BRAND NTF MODEL "
Datasheet
Description
" WALL DIMMER TYPE 2.75 INCH W X 1.31 INCH D X 4.56 INCH H SIZE MATTE BROWN FINISH 1-POLE WITH NEUTRAL OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 277 VAC AT 60 HZ VOLTAGE RATING 8 AMPERE LOAD RATING SLIDE TO OFF OPERATOR TYPE 1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE 3-WIRE FLUORESCENT, LED LOAD TYPE NOVA T[R] BRAND NTF MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - NTF-10-277-BR - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
NTF-10-277-BR
Dimmer Switch NTF-10-277-BR
" WALL DIMMER TYPE 2.75 INCH W X 1.31 INCH D X 4.56 INCH H SIZE MATTE BROWN FINISH 1-POLE WITH NEUTRAL OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 277 VAC AT 60 HZ VOLTAGE RATING 8 AMPERE LOAD RATING SLIDE TO OFF OPERATOR TYPE 1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE 3-WIRE FLUORESCENT, LED LOAD TYPE NOVA T[R] BRAND NTF MODEL "

"

  • WALL DIMMER TYPE
  • 2.75 INCH W X 1.31 INCH D X 4.56 INCH H SIZE
  • MATTE BROWN FINISH
  • 1-POLE WITH NEUTRAL OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • COMMERCIAL, RESIDENTIAL APPLICATION
  • 277 VAC AT 60 HZ VOLTAGE RATING
  • 8 AMPERE LOAD RATING
  • SLIDE TO OFF OPERATOR TYPE
  • 1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE
  • 3-WIRE FLUORESCENT, LED LOAD TYPE
  • NOVA T[R] BRAND
  • NTF MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number NTF-10-277-BR
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM17N - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 736225 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
ConstantCurrent PWM Resistive Controller - RLC-230 - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details