Lutron Electronics Co., Inc. Slide Switch NT-3PS-WH

Description
" 2.75 INCH W X 1.31 INCH D X 4.56 INCH H SIZE 3-WAY CONTACT CONFIGURATION SLIDE ON/OFF OPERATION TYPE UL, CSA, NOM APPROVAL 32 TO 104 DEG F OPERATING TEMPERATURE SCREW TERMINAL TYPE BRASS/COPPER TERMINAL MATERIAL 20 AMPERE CONTACT AC CURRENT 120/277 VAC AT 60 HZ CONTACT AC VOLTAGE NOVA T[R] BRAND FINISH MATTE WHITE NT MODEL "
Datasheet
Description
" 2.75 INCH W X 1.31 INCH D X 4.56 INCH H SIZE 3-WAY CONTACT CONFIGURATION SLIDE ON/OFF OPERATION TYPE UL, CSA, NOM APPROVAL 32 TO 104 DEG F OPERATING TEMPERATURE SCREW TERMINAL TYPE BRASS/COPPER TERMINAL MATERIAL 20 AMPERE CONTACT AC CURRENT 120/277 VAC AT 60 HZ CONTACT AC VOLTAGE NOVA T[R] BRAND FINISH MATTE WHITE NT MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switch - NT-3PS-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Slide Switch
NT-3PS-WH
Slide Switch NT-3PS-WH
" 2.75 INCH W X 1.31 INCH D X 4.56 INCH H SIZE 3-WAY CONTACT CONFIGURATION SLIDE ON/OFF OPERATION TYPE UL, CSA, NOM APPROVAL 32 TO 104 DEG F OPERATING TEMPERATURE SCREW TERMINAL TYPE BRASS/COPPER TERMINAL MATERIAL 20 AMPERE CONTACT AC CURRENT 120/277 VAC AT 60 HZ CONTACT AC VOLTAGE NOVA T[R] BRAND FINISH MATTE WHITE NT MODEL "

"

  • 2.75 INCH W X 1.31 INCH D X 4.56 INCH H SIZE
  • 3-WAY CONTACT CONFIGURATION
  • SLIDE ON/OFF OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • 32 TO 104 DEG F OPERATING TEMPERATURE
  • SCREW TERMINAL TYPE
  • BRASS/COPPER TERMINAL MATERIAL
  • 20 AMPERE CONTACT AC CURRENT
  • 120/277 VAC AT 60 HZ CONTACT AC VOLTAGE
  • NOVA T[R] BRAND
  • FINISH MATTE WHITE
  • NT MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number NT-3PS-WH
Product Name Slide Switch
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
PWM Controller for Resistive Loads - RLC30 - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details