Lutron Electronics Co., Inc. Slide Switch NT-1PS-IV

Description
" 2.75 INCH W X 1.31 INCH D X 4.56 INCH H SIZE 1-POLE CONTACT CONFIGURATION SLIDE ON/OFF OPERATION TYPE UL, CSA, NOM APPROVAL 32 TO 104 DEG F OPERATING TEMPERATURE SCREW TERMINAL TYPE BRASS/COPPER TERMINAL MATERIAL 20 AMPERE CONTACT AC CURRENT 120/277 VAC AT 60 HZ CONTACT AC VOLTAGE NOVA T[R] BRAND FINISH MATTE IVORY NT MODEL "
Datasheet
Description
" 2.75 INCH W X 1.31 INCH D X 4.56 INCH H SIZE 1-POLE CONTACT CONFIGURATION SLIDE ON/OFF OPERATION TYPE UL, CSA, NOM APPROVAL 32 TO 104 DEG F OPERATING TEMPERATURE SCREW TERMINAL TYPE BRASS/COPPER TERMINAL MATERIAL 20 AMPERE CONTACT AC CURRENT 120/277 VAC AT 60 HZ CONTACT AC VOLTAGE NOVA T[R] BRAND FINISH MATTE IVORY NT MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switch - NT-1PS-IV - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Slide Switch
NT-1PS-IV
Slide Switch NT-1PS-IV
" 2.75 INCH W X 1.31 INCH D X 4.56 INCH H SIZE 1-POLE CONTACT CONFIGURATION SLIDE ON/OFF OPERATION TYPE UL, CSA, NOM APPROVAL 32 TO 104 DEG F OPERATING TEMPERATURE SCREW TERMINAL TYPE BRASS/COPPER TERMINAL MATERIAL 20 AMPERE CONTACT AC CURRENT 120/277 VAC AT 60 HZ CONTACT AC VOLTAGE NOVA T[R] BRAND FINISH MATTE IVORY NT MODEL "

"

  • 2.75 INCH W X 1.31 INCH D X 4.56 INCH H SIZE
  • 1-POLE CONTACT CONFIGURATION
  • SLIDE ON/OFF OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • 32 TO 104 DEG F OPERATING TEMPERATURE
  • SCREW TERMINAL TYPE
  • BRASS/COPPER TERMINAL MATERIAL
  • 20 AMPERE CONTACT AC CURRENT
  • 120/277 VAC AT 60 HZ CONTACT AC VOLTAGE
  • NOVA T[R] BRAND
  • FINISH MATTE IVORY
  • NT MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number NT-1PS-IV
Product Name Slide Switch
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 707232 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Microprocessor Based Control Drive - LG1S - Hubbell Lighting, Inc.
Specs
Lamp Power 100 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
DMX512 Controller - GWDMX - Greenwich Instruments Ltd.
Greenwich Instruments Ltd.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type DMX Programmable Controller
Lamp Type Theatrical Lighting Equipment
View Details