Lutron Electronics Co., Inc. Dimmer Switch NT-1503P-BL

Description
" WALL DIMMER TYPE 4.56 INCH W X 1.31 INCH D X 4.56 INCH H SIZE MATTE BLACK FINISH 1-POLE/3-WAY OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1500 W LOAD RATING PRESET SLIDE ON/OFF SWITCH OPERATOR TYPE 1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE NOVA T[R] BRAND NT MODEL "
Datasheet
Description
" WALL DIMMER TYPE 4.56 INCH W X 1.31 INCH D X 4.56 INCH H SIZE MATTE BLACK FINISH 1-POLE/3-WAY OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1500 W LOAD RATING PRESET SLIDE ON/OFF SWITCH OPERATOR TYPE 1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE NOVA T[R] BRAND NT MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - NT-1503P-BL - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
NT-1503P-BL
Dimmer Switch NT-1503P-BL
" WALL DIMMER TYPE 4.56 INCH W X 1.31 INCH D X 4.56 INCH H SIZE MATTE BLACK FINISH 1-POLE/3-WAY OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1500 W LOAD RATING PRESET SLIDE ON/OFF SWITCH OPERATOR TYPE 1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE NOVA T[R] BRAND NT MODEL "

"

  • WALL DIMMER TYPE
  • 4.56 INCH W X 1.31 INCH D X 4.56 INCH H SIZE
  • MATTE BLACK FINISH
  • 1-POLE/3-WAY OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • COMMERCIAL, RESIDENTIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 1500 W LOAD RATING
  • PRESET SLIDE ON/OFF SWITCH OPERATOR TYPE
  • 1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/HALOGEN LOAD TYPE
  • NOVA T[R] BRAND
  • NT MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number NT-1503P-BL
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

EDM24 Touch Dimmer - EDM24 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Specs
Controller Type Manual On/Off; Switch
Mounting Wall/Ceiling
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
PWM Controller for Resistive Loads - RLC30 - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details