"
WALL DIMMER TYPE
4.56 INCH W X 1.31 INCH D X 4.56 INCH H SIZE
MATTE LIGHT ALMOND FINISH
1-POLE OPERATION TYPE
UL, CSA, NOM APPROVAL
COMMERCIAL, RESIDENTIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
1500 W LOAD RATING
SLIDE TO OFF OPERATOR TYPE
1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE
INCANDESCENT/HALOGEN LOAD TYPE
NOVA T[R] BRAND
NT MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
WALL DIMMER TYPE
4.56 INCH W X 1.31 INCH D X 4.56 INCH H SIZE
MATTE LIGHT ALMOND FINISH
1-POLE OPERATION TYPE
UL, CSA, NOM APPROVAL
COMMERCIAL, RESIDENTIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
1500 W LOAD RATING
SLIDE TO OFF OPERATOR TYPE
1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE
INCANDESCENT/HALOGEN LOAD TYPE
NOVA T[R] BRAND
NT MODEL
"
"
WALL DIMMER TYPE
4.56 INCH W X 1.31 INCH D X 4.56 INCH H SIZE
MATTE LIGHT ALMOND FINISH
1-POLE OPERATION TYPE
UL, CSA, NOM APPROVAL
COMMERCIAL, RESIDENTIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
1500 W LOAD RATING
SLIDE TO OFF OPERATOR TYPE
1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE
INCANDESCENT/HALOGEN LOAD TYPE
NOVA T[R] BRAND
NT MODEL
"