Lutron Electronics Co., Inc. Dimmer Switch NLV-1503P-LA

Description
" WALL DIMMER TYPE 4.56 INCH W X 1.96 INCH D X 4.56 INCH H SIZE MATTE LIGHT ALMOND FINISH 1-POLE/3-WAY OPERATION TYPE UL 1472, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1500 VA/1200 W LOAD RATING PRESET LINEAR SLIDE ON/OFF SWITCH OPERATOR TYPE 1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE NOVA[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F NLV MODEL "
Datasheet
Description
" WALL DIMMER TYPE 4.56 INCH W X 1.96 INCH D X 4.56 INCH H SIZE MATTE LIGHT ALMOND FINISH 1-POLE/3-WAY OPERATION TYPE UL 1472, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1500 VA/1200 W LOAD RATING PRESET LINEAR SLIDE ON/OFF SWITCH OPERATOR TYPE 1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE NOVA[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F NLV MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - NLV-1503P-LA - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
NLV-1503P-LA
Dimmer Switch NLV-1503P-LA
" WALL DIMMER TYPE 4.56 INCH W X 1.96 INCH D X 4.56 INCH H SIZE MATTE LIGHT ALMOND FINISH 1-POLE/3-WAY OPERATION TYPE UL 1472, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1500 VA/1200 W LOAD RATING PRESET LINEAR SLIDE ON/OFF SWITCH OPERATOR TYPE 1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE NOVA[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F NLV MODEL "

"

  • WALL DIMMER TYPE
  • 4.56 INCH W X 1.96 INCH D X 4.56 INCH H SIZE
  • MATTE LIGHT ALMOND FINISH
  • 1-POLE/3-WAY OPERATION TYPE
  • UL 1472, CSA, NOM APPROVAL
  • COMMERCIAL, RESIDENTIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 1500 VA/1200 W LOAD RATING
  • PRESET LINEAR SLIDE ON/OFF SWITCH OPERATOR TYPE
  • 1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE
  • MAGNETIC LOW VOLTAGE LOAD TYPE
  • NOVA[R] BRAND
  • OPERATING TEMPERATURE 32 TO 104 DEG F
  • NLV MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number NLV-1503P-LA
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

LEDPro™ Multi-Location Dimmer Switch - EDM25BM - Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Specs
Controller Type LED Controller
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
PWM Controller for Resistive Loads - RLC30-S - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details