"
WALL DIMMER TYPE
4.56 INCH W X 1.96 INCH D X 4.56 INCH H SIZE
MATTE GRAY FINISH
1-POLE/3-WAY OPERATION TYPE
UL 1472, CSA, NOM APPROVAL
COMMERCIAL, RESIDENTIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
1500 VA/1200 W LOAD RATING
PRESET LINEAR SLIDE ON/OFF SWITCH OPERATOR TYPE
1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE
MAGNETIC LOW VOLTAGE LOAD TYPE
NOVA[R] BRAND
OPERATING TEMPERATURE 32 TO 104 DEG F
NLV MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
WALL DIMMER TYPE
4.56 INCH W X 1.96 INCH D X 4.56 INCH H SIZE
MATTE GRAY FINISH
1-POLE/3-WAY OPERATION TYPE
UL 1472, CSA, NOM APPROVAL
COMMERCIAL, RESIDENTIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
1500 VA/1200 W LOAD RATING
PRESET LINEAR SLIDE ON/OFF SWITCH OPERATOR TYPE
1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE
MAGNETIC LOW VOLTAGE LOAD TYPE
NOVA[R] BRAND
OPERATING TEMPERATURE 32 TO 104 DEG F
NLV MODEL
"
"
WALL DIMMER TYPE
4.56 INCH W X 1.96 INCH D X 4.56 INCH H SIZE
MATTE GRAY FINISH
1-POLE/3-WAY OPERATION TYPE
UL 1472, CSA, NOM APPROVAL
COMMERCIAL, RESIDENTIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
1500 VA/1200 W LOAD RATING
PRESET LINEAR SLIDE ON/OFF SWITCH OPERATOR TYPE
1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE
MAGNETIC LOW VOLTAGE LOAD TYPE
NOVA[R] BRAND
OPERATING TEMPERATURE 32 TO 104 DEG F
NLV MODEL
"